Texas Instruments Standard Linear and Logic TMS320F2806PZA

Description
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 100MHz Device Million Instructions per Second = 100MIPS Data Bus Width = 32bit RAM Size = 20 kB Instruction Set Architecture = Harvard Program Memory Size = 64 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP
Request a Quote Datasheet
Description
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 100MHz Device Million Instructions per Second = 100MIPS Data Bus Width = 32bit RAM Size = 20 kB Instruction Set Architecture = Harvard Program Memory Size = 64 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 7093933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 100MHz Device Million Instructions per Second = 100MIPS Data Bus Width = 32bit RAM Size = 20 kB Instruction Set Architecture = Harvard Program Memory Size = 64 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 100MHz
Device Million Instructions per Second = 100MIPS
Data Bus Width = 32bit
RAM Size = 20 kB
Instruction Set Architecture = Harvard
Program Memory Size = 64 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = LQFP

Supplier's Site
 - 7093933P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 100MHz Device Million Instructions per Second = 100MIPS Data Bus Width = 32bit RAM Size = 20 kB Instruction Set Architecture = Harvard Program Memory Size = 64 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP Delivery on production packaging - Punnet. This product is non-returnable.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 100MHz
Device Million Instructions per Second = 100MIPS
Data Bus Width = 32bit
RAM Size = 20 kB
Instruction Set Architecture = Harvard
Program Memory Size = 64 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = LQFP
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
 - TMS320F2806PZA - Rochester Electronics
Newburyport, MA, United States
TMS320F2806 - Digital Signal Processor, FLASH, 32-Bit Size, 0-Ext Bit, 100MHz, PQFP100

TMS320F2806 - Digital Signal Processor, FLASH, 32-Bit Size, 0-Ext Bit, 100MHz, PQFP100

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Rochester Electronics
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 7093933 TMS320F2806PZA
Data Bus 32-Bit 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2186KST-115 - Lingto Electronic Limited
Specs
Clock Speed 28.8 MHz
Interface Type Host Interface, Serial Port
View Details
SM320VC5416-EP Enhanced Product Fixed-Point Digital Signal Processor - SM320VC5416GGU16EP - Texas Instruments
Specs
Supply Voltage 3.3V
MMACS 120 to 160
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
6 suppliers
Engine Knock Signal Processor - HIP9011ABZ - Renesas Electronics Corporation
Renesas Electronics Corporation
Specs
Package Type SOIC
View Details
DSP (Digital Signal Processors) - 150-DSPIC33AK512MC206-I/PT-ND - DigiKey
Specs
Package Type TQFP; Other; 64-TQFP
Pin Count 64
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details