Texas Instruments TMS320F2806 32-Bit Digital Signal Controller with Flash TMS320F2806PZA

Description
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 85
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F2806 32-Bit Digital Signal Controller with Flash - TMS320F2806PZA - Texas Instruments
Dallas, TX, United States
TMS320F2806 32-Bit Digital Signal Controller with Flash
TMS320F2806PZA
TMS320F2806 32-Bit Digital Signal Controller with Flash TMS320F2806PZA
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 85

32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F2806PZA - 033292-TMS320F2806PZA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F2806PZA
033292-TMS320F2806PZA
Embedded - Embedded - Microcontrollers - TMS320F2806PZA 033292-TMS320F2806PZA
Manufacturer: Texas Instruments Win Source Part Number: 033292-TMS320F2806PZ A Packaging: Tray Core Processor: C28x Number of I/O: 35 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 100MHz Supply Voltage - Operating: 1.71 V to 1.89 V Part Core Size: 32-Bit Data RAM Size: 10K x 16 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033292-TMS320F2806PZA
Packaging: Tray
Core Processor: C28x
Number of I/O: 35
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 100MHz
Supply Voltage - Operating: 1.71 V to 1.89 V
Part Core Size: 32-Bit
Data RAM Size: 10K x 16
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 296-18328-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18328-ND
Microcontrollers 296-18328-ND
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
32-bit 32bit 100MHz 64KB Embedded Microcontroller MCU
685-TMS320F2806PZA
32-bit 32bit 100MHz 64KB Embedded Microcontroller MCU 685-TMS320F2806PZA
DSP 32bit 100MHz 64KB FLASH LQFP 100-Pin Product overview: TMS320F2806PZA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 100MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32bit, 100MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2806PZA can be used for catalog matching and distributor lookup.

DSP 32bit 100MHz 64KB FLASH LQFP 100-Pin Product overview: TMS320F2806PZA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 100MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32bit, 100MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2806PZA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TMS320F2806PZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F2806PZA
Microcontrollers TMS320F2806PZA
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - TMS320F2806PZA - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F2806PZA
Microcontrollers TMS320F2806PZA
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - TMS320F2806PZA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
TMS320F2806PZA
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) TMS320F2806PZA
LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F2806PZA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F2806PZA
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F2806PZA
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F2806PZA 033292-TMS320F2806PZA 296-18328-ND 685-TMS320F2806PZA TMS320F2806PZA TMS320F2806PZA TMS320F2806PZA TMS320F2806PZA
Product Name TMS320F2806 32-Bit Digital Signal Controller with Flash Embedded - Embedded - Microcontrollers - TMS320F2806PZA Microcontrollers 32-bit 32bit 100MHz 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 20 KB 64 KB 10 KB 20 KB 10 KB 10 KB 10 KB
Unlock Full Specs
to access all available technical data

Similar Products

Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details