C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 100-NFBGA (10x10)
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 100-NFBGA (10x10)
IC MCU 32BIT 64KB FLASH 100NFBGA
C2000 32-BIT MCU WITH 100 MHZ, 6
C2000 32-BIT MCU WITH 100 MHZ, 6
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-TMS320F2806NMFARTR-ND | TMS320F2806NMFAR | TMS320F2806NMFAR | TMS320F2806NMFAR | TMS320F2806NMFAR |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| Bits | Other; A/D 16x12b | ||||
| RAM | 10 KB | 10 KB | 10 KB | 10 KB | |
| ROM | 64 KB |