Texas Instruments TMS320F2806 32-Bit Digital Signal Controller with Flash TMS320F2806GGMA

Description
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 85
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F2806 32-Bit Digital Signal Controller with Flash - TMS320F2806GGMA - Texas Instruments
Dallas, TX, United States
TMS320F2806 32-Bit Digital Signal Controller with Flash
TMS320F2806GGMA
TMS320F2806 32-Bit Digital Signal Controller with Flash TMS320F2806GGMA
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 85

32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 85

Buy Now Datasheet
Microcontrollers - 296-18326-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18326-ND
Microcontrollers 296-18326-ND
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 100-BGA MICROSTAR (10x10)

C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 100-BGA MICROSTAR (10x10)

Buy Now Datasheet
Microcontrollers - TMS320F2806GGMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F2806GGMA
Microcontrollers TMS320F2806GGMA
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 100-BGA MICROSTAR (10x10)

C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 100-BGA MICROSTAR (10x10)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F2806GGMA 296-18326-ND TMS320F2806GGMA
Product Name TMS320F2806 32-Bit Digital Signal Controller with Flash Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 20 KB 10 KB 10 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
16-bit 16MHz 64KB 3KB Embedded Microcontroller MCU - 685-CR16MCS9VJE8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
5 suppliers
 - COP8ACC720M8-XE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
4 suppliers