C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-LQFP (12x12)
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-LQFP (12x12)
IC MCU 32BIT 256KB FLASH 80LQFP
IC MCU 32BIT 256KB FLASH 80LQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28066UPNT-ND | TMS320F28066UPNT | TMS320F28066UPNT | TMS320F28066UPNT |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 90 MHz | 90 MHz | 90 MHz | |
| Bits | Other; A/D 12x12b | |||
| RAM | 34 KB | 34 KB | 34 KB | |
| ROM | 256 KB |