Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROCONTROLLERS (MCU)
TEXAS INSTRUMENTS
TMS320F28063UPZT -- TMS320F28063 PICCOLO MICROCONTROLLER
Texas Instruments
TMS320F28063 Piccolo Microcontroller
TMS320F28063UPZT
Description
Piccolo Microcontroller 100-LQFP -40 to 105
Request a Quote
Email Supplier
Datasheet
Description
Piccolo Microcontroller 100-LQFP -40 to 105
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Texas Instruments
Dallas, TX, United States
TMS320F28063 Piccolo Microcontroller
TMS320F28063UPZT
TMS320F28063 Piccolo Microcontroller
TMS320F28063UPZT
Piccolo Microcontroller 100-LQFP -40 to 105
Piccolo Microcontroller 100-LQFP -40 to 105
Buy Now
Datasheet
Technical Specifications
Texas Instruments
Product Category
Microcontrollers (MCU)
Product Number
TMS320F28063UPZT
Product Name
TMS320F28063 Piccolo Microcontroller
Clock Speed
90 MHz
Features
PWM
Bits
Other; 12-bit
RAM
68 KB
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU
CC1310F128RSMR
Specs
Data Bus
32 Bit
Supply Voltage
1.8 to ? volts
Operating Temperature
-40 C (-40 F)
View Details
2
suppliers
Texas Instruments
CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces
CP3BT26G18ABKX/NOPB
View Details
3
suppliers
Texas Instruments
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU
CC1310F32RGZT
Specs
Data Bus
32 Bit
Supply Voltage
1.8 to ? volts
Operating Temperature
-40 C (-40 F)
View Details
2
suppliers
Texas Instruments
Low-Power 1 GHz Embedded Microcontroller MCU
CC1310F64RSMR
Specs
Supply Voltage
1.8 to ? volts
Operating Temperature
-40 C (-40 F)
View Details
2
suppliers