Texas Instruments TMS320F28055 Piccolo Microcontroller TMS320F28055PNQ

Description
Piccolo Microcontroller 80-LQFP -40 to 125
Request a Quote Datasheet
Description
Piccolo Microcontroller 80-LQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28055 Piccolo Microcontroller - TMS320F28055PNQ - Texas Instruments
Dallas, TX, United States
TMS320F28055 Piccolo Microcontroller
TMS320F28055PNQ
TMS320F28055 Piccolo Microcontroller TMS320F28055PNQ
Piccolo Microcontroller 80-LQFP -40 to 125

Piccolo Microcontroller 80-LQFP -40 to 125

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28055PNQ - 797483-TMS320F28055PNQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28055PNQ
797483-TMS320F28055PNQ
Embedded - Embedded - Microcontrollers - TMS320F28055PNQ 797483-TMS320F28055PNQ
Manufacturer: Texas Instruments Win Source Part Number: 797483-TMS320F28055P NQ Series: Automotive, AEC-Q100, C2000 C28x Piccolo Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C28x Speed: 60MHz Package: 80-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 42 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH RAM Size: 10K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.995 V Family Name: TMS320F28055 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (12x12) Alternative Parts (Cross-Reference): MB9AF114MAPMC; MB9AF111MAPMC; MB9AF112MAPMC; MB9BF322MPMC-G-JNE2; Introduction Date: November 02, 2012 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797483-TMS320F28055PNQ
Series: Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 60MHz
Package: 80-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 42
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 10K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28055
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (12x12)
Alternative Parts (Cross-Reference): MB9AF114MAPMC; MB9AF111MAPMC; MB9AF112MAPMC; MB9BF322MPMC-G-JNE2;
Introduction Date: November 02, 2012
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 60 MHz 128 KB Embedded Microcontroller MCU
685-TMS320F28055PNQ
32-bit 60 MHz 128 KB Embedded Microcontroller MCU 685-TMS320F28055PNQ
Piccolo™ 32-bit MCU with 60 MHz, 128 KB Flash, CLA, PGAs 80-LQFP -40 to 125 Product overview: TMS320F28055PNQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60 MHz, 128 KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60 MHz, 128 KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28055PNQ can be used for catalog matching and distributor lookup.

Piccolo™ 32-bit MCU with 60 MHz, 128 KB Flash, CLA, PGAs 80-LQFP -40 to 125 Product overview: TMS320F28055PNQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60 MHz, 128 KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60 MHz, 128 KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28055PNQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TMS320F28055PNQ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F28055PNQ-ND
Microcontrollers TMS320F28055PNQ-ND
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - TMS320F28055PNQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28055PNQ
Microcontrollers TMS320F28055PNQ
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

Buy Now
Embedded - Microcontrollers - TMS320F28055PNQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28055PNQ
Embedded - Microcontrollers TMS320F28055PNQ
IC MCU 32BIT 128KB FLASH 80LQFP

IC MCU 32BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28055PNQ 797483-TMS320F28055PNQ 685-TMS320F28055PNQ TMS320F28055PNQ-ND TMS320F28055PNQ TMS320F28055PNQ
Product Name TMS320F28055 Piccolo Microcontroller Embedded - Embedded - Microcontrollers - TMS320F28055PNQ 32-bit 60 MHz 128 KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz
Features PWM
Bits Other; 12-bit Other; A/D 16x12b
RAM 20 KB 128 KB 20 KB 10 KB 10 KB
Serial Interface I²C; SPI; UART I2C, SPI, UART, USART, SCI, CAN CAN; SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details