The TMS320F28054 Piccolo Microcontroller from Texas Instruments is a 32-bit real-time control MCU optimized for applications requiring high-performance processing, sensing, and actuation. It operates at a clock speed of 60 MHz and features a Harvard bus architecture, enabling efficient execution of control algorithms. The device includes an enhanced Pulse Width Modulator (ePWM), enhanced Capture (eCAP) module, and enhanced Quadrature Encoder Pulse (eQEP) module, making it suitable for motor control and industrial applications. The microcontroller integrates a 12-bit Analog-to-Digital Converter (ADC) with a fixed full-scale range of 0 to 3.3 V, along with multiple analog peripherals such as comparators and Digital-to-Analog Converters (DACs). It supports a variety of communication interfaces, including three Serial Communications Interface (SCI) modules, one Serial Peripheral Interface (SPI), and one I2C bus. The device is packaged in an 80-pin Low-Profile Quad Flatpack (LQFP) and is available in temperature grades suitable for automotive applications, with options ranging from -40°C to 125°C. The TMS320F28054 is designed for applications such as air conditioning control, motor drives, and inverter control, providing a robust solution for real-time control tasks. Its advanced debugging features and security modules further enhance its utility in complex systems.
Piccolo Microcontroller 80-LQFP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 797482-TMS320F28054P
Series: C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: C28x
Speed: 60MHz
Package: 80-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 42
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 10K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28054
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (12x12)
Alternative Parts (Cross-Reference): MB9AF115MAPMC; MB9AF114MAPMC; MB9AF111MAPMC; MB9AF112MAPMC;
Introduction Date: November 02, 2012
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Piccolo Microcontroller, 32-Bit, FLASH, 60MHz, PQFP80
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)
32-bit MCU, 60MHz, 128KB Flash, 42 I/O, LQFP Product overview: TMS320F28054PNT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28054PNT can be used for catalog matching and distributor lookup.
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)
IC MCU 32BIT 128KB FLASH 80LQFP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28054PNT | 797482-TMS320F28054PNT | TMS320F28054PNT | TMS320F28054PNT-ND | 685-TMS320F28054PNT | TMS320F28054PNT | TMS320F28054PNT |
| Product Name | TMS320F28054 Piccolo Microcontroller | Embedded - Embedded - Microcontrollers - TMS320F28054PNT | Microcontrollers | 32-bit 60MHz 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | ||
| Features | PWM | ||||||
| Bits | Other; 12-bit | Other; A/D 16x12b | |||||
| RAM | 20 KB | 128 KB | 10 KB | 20 KB | 10 KB | 10 KB | |
| Serial Interface | I²C; SPI; UART | CAN; SPI; SCI; UART; USART | I2C, SPI, UART, USART, SCI, CAN |