Texas Instruments TMS320F28051 Piccolo Microcontroller TMS320F28051PNQ

Description
Piccolo Microcontroller 80-LQFP -40 to 125
Request a Quote Datasheet
Description
Piccolo Microcontroller 80-LQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28051 Piccolo Microcontroller - TMS320F28051PNQ - Texas Instruments
Dallas, TX, United States
TMS320F28051 Piccolo Microcontroller
TMS320F28051PNQ
TMS320F28051 Piccolo Microcontroller TMS320F28051PNQ
Piccolo Microcontroller 80-LQFP -40 to 125

Piccolo Microcontroller 80-LQFP -40 to 125

Buy Now Datasheet
Microcontrollers - TMS320F28051PNQ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F28051PNQ-ND
Microcontrollers TMS320F28051PNQ-ND
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 80-LQFP (12x12)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28051PNQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28051PNQ
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28051PNQ
IC MCU 32BIT 64KB FLASH 80LQFP

IC MCU 32BIT 64KB FLASH 80LQFP

Supplier's Site
Embedded - Microcontrollers - TMS320F28051PNQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28051PNQ
Embedded - Microcontrollers TMS320F28051PNQ
IC MCU 32BIT 64KB FLASH 80LQFP

IC MCU 32BIT 64KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F28051PNQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28051PNQ
Microcontrollers TMS320F28051PNQ
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 80-LQFP (12x12)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 80-LQFP (12x12)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28051PNQ TMS320F28051PNQ-ND TMS320F28051PNQ TMS320F28051PNQ TMS320F28051PNQ
Product Name TMS320F28051 Piccolo Microcontroller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz
Features PWM
Bits Other; 12-bit Other; A/D 16x12b
RAM 16 KB 8 KB 8 KB 8 KB
Serial Interface I²C; SPI; UART CAN; SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products