Piccolo Microcontroller 80-LQFP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 797465-TMS320F28050P
Series: Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 60MHz
Package: 80-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 42
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
RAM Size: 6K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28050
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (12x12)
Alternative Parts (Cross-Reference): MB9AF115MAPMC; MB9AF111MAPMC; MB9BF368MPMC-G-JNE2;
Introduction Date: November 02, 2012
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Piccolo™ 32-bit MCU with 60 MHz, 32 KB Flash 80-LQFP -40 to 125 Product overview: TMS320F28050PNQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60 MHz, 32 KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60 MHz, 32 KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28050PNQ can be used for catalog matching and distributor lookup.
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 80-LQFP (12x12)
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 80-LQFP (12x12)
IC MCU 32BIT 32KB FLASH 80LQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28050PNQ | 797465-TMS320F28050PNQ | 685-TMS320F28050PNQ | TMS320F28050PNQ-ND | TMS320F28050PNQ | TMS320F28050PNQ |
| Product Name | TMS320F28050 Piccolo Microcontroller | Embedded - Embedded - Microcontrollers - TMS320F28050PNQ | 32-bit 60 MHz 32 KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | ||
| Features | PWM | |||||
| Bits | Other; 12-bit | Other; A/D 16x12b | ||||
| RAM | 12 KB | 32 KB | 12 KB | 6 KB | 6 KB | |
| Serial Interface | I²C; SPI; UART | I2C, SPI, UART, USART, SCI, CAN | CAN; SPI; SCI; UART; USART |