Texas Instruments TMS320F2802 32-Bit Digital Signal Controller with Flash TMS320F2802ZGMS

Description
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 125
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320F2802 32-Bit Digital Signal Controller with Flash
TMS320F2802ZGMS
TMS320F2802 32-Bit Digital Signal Controller with Flash TMS320F2802ZGMS
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 125

32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 125

Buy Now Datasheet
32-bit 100MHz 64KB Embedded Microcontroller MCU - 685-TMS320F2802ZGMS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 100MHz 64KB Embedded Microcontroller MCU
685-TMS320F2802ZGMS
32-bit 100MHz 64KB Embedded Microcontroller MCU 685-TMS320F2802ZGMS
32-bit DSP MCU, 100MHz, 64KB Flash, 16 ADCs, LFBGA Product overview: TMS320F2802ZGMS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2802ZGMS can be used for catalog matching and distributor lookup.

32-bit DSP MCU, 100MHz, 64KB Flash, 16 ADCs, LFBGA Product overview: TMS320F2802ZGMS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2802ZGMS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F2802ZGMS - 797457-TMS320F2802ZGMS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F2802ZGMS
797457-TMS320F2802ZGMS
Embedded - Embedded - Microcontrollers - TMS320F2802ZGMS 797457-TMS320F2802ZGMS
Manufacturer: Texas Instruments Win Source Part Number: 797457-TMS320F2802ZG MS Series: C2000 C28x Fixed-Point Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C28x Speed: 100MHz Package: 100-LFBGA Core Size: 32-Bit Connectivity: CAN, I2C, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 35 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH RAM Size: 6K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.89 V Family Name: TMS320F2802 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-BGA MICROSTAR (10.1x10.1) Alternative Parts (Cross-Reference): TMS320F2802GGMS; TMS320F2802PZS; TMS320F2802PZQ; TMS320F2802ZGMA; Introduction Date: February 20, 2006 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797457-TMS320F2802ZGMS
Series: C2000 C28x Fixed-Point
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 100MHz
Package: 100-LFBGA
Core Size: 32-Bit
Connectivity: CAN, I2C, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 6K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.89 V
Family Name: TMS320F2802
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-BGA MICROSTAR (10.1x10.1)
Alternative Parts (Cross-Reference): TMS320F2802GGMS; TMS320F2802PZS; TMS320F2802PZQ; TMS320F2802ZGMA;
Introduction Date: February 20, 2006
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-19602-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-19602-ND
Microcontrollers 296-19602-ND
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 100-BGA MICROSTAR (10x10)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 100-BGA MICROSTAR (10x10)

Buy Now Datasheet
 - TMS320F2802ZGMS - Rochester Electronics
Newburyport, MA, United States
Piccolo Microcontroller, 32-Bit, FLASH, 100MHz, PBGA100

Piccolo Microcontroller, 32-Bit, FLASH, 100MHz, PBGA100

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F2802ZGMS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F2802ZGMS
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F2802ZGMS
IC MCU 32BIT 64KB FLASH 100BGA

IC MCU 32BIT 64KB FLASH 100BGA

Supplier's Site
Microcontrollers - TMS320F2802ZGMS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F2802ZGMS
Microcontrollers TMS320F2802ZGMS
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 100-BGA MICROSTAR (10x10)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 100-BGA MICROSTAR (10x10)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F2802ZGMS 685-TMS320F2802ZGMS 797457-TMS320F2802ZGMS 296-19602-ND TMS320F2802ZGMS TMS320F2802ZGMS TMS320F2802ZGMS
Product Name TMS320F2802 32-Bit Digital Signal Controller with Flash 32-bit 100MHz 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F2802ZGMS Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 12 KB 12 KB 64 KB 6 KB 6 KB 6 KB
Unlock Full Specs
to access all available technical data

Similar Products

928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers