The TMS320F2802PZS is a 32-bit digital signal controller with 32K × 16 flash memory and 6K × 16 SARAM, packaged in a 100-pin LQFP measuring 14.0 mm × 14.0 mm, with an operating temperature range of -40°C to 125°C. It features a 100 MHz CPU, 16 PWM outputs, 6 capture inputs, 2 quadrature encoder interfaces, 4 SPI modules, 2 SCI modules, 2 CAN modules, 1 I2C bus, a 12-bit ADC with 16 channels and 6.25 MSPS conversion rate, and a 128-bit security key for flash protection.
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 125
32-bit DSP, 100MHz, 64KB Flash, LQFP, 16 ADC, I2C, SPI, UART Product overview: TMS320F2802PZS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2802PZS can be used for catalog matching and distributor lookup.
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)
IC MCU 32BIT 64KB FLASH 100LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F2802PZS | 685-TMS320F2802PZS | 296-19600-ND | TMS320F2802PZS | TMS320F2802PZS |
| Product Name | TMS320F2802 32-Bit Digital Signal Controller with Flash | 32-bit 100MHz 64KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| Features | PWM | ||||
| Bits | Other; 1 16-Ch 12-Bit | Other; A/D 16x12b | |||
| RAM | 12 KB | 12 KB | 6 KB | 6 KB | 6 KB |