Texas Instruments TMS320F2802 32-Bit Digital Signal Controller with Flash TMS320F2802PZS-60

Description
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 125
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320F2802 32-Bit Digital Signal Controller with Flash
TMS320F2802PZS-60
TMS320F2802 32-Bit Digital Signal Controller with Flash TMS320F2802PZS-60
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 125

32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 125

Buy Now Datasheet
Microcontrollers - 296-32758-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-32758-ND
Microcontrollers 296-32758-ND
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F2802PZS-60 - 135309-TMS320F2802PZS-60 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F2802PZS-60
135309-TMS320F2802PZS-60
Embedded - Embedded - Microcontrollers - TMS320F2802PZS-60 135309-TMS320F2802PZS-60
Manufacturer: Texas Instruments Win Source Part Number: 135309-TMS320F2802PZ S-60 Packaging: Tray Core Processor: C28x Number of I/O: 35 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.71 V to 1.89 V Part Core Size: 32-Bit Data RAM Size: 6K x 16 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 135309-TMS320F2802PZS-60
Packaging: Tray
Core Processor: C28x
Number of I/O: 35
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 1.71 V to 1.89 V
Part Core Size: 32-Bit
Data RAM Size: 6K x 16
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TMS320F2802PZS-60 - Rochester Electronics
Newburyport, MA, United States
TMS320F2802 - Piccolo Microcontroller, 32-Bit, FLASH, 60MHz, PQFP100

TMS320F2802 - Piccolo Microcontroller, 32-Bit, FLASH, 60MHz, PQFP100

Supplier's Site Datasheet
Singapore, Singapore
32-bit 60MHz 64KB Embedded Microcontroller MCU
685-TMS320F2802PZS-60
32-bit 60MHz 64KB Embedded Microcontroller MCU 685-TMS320F2802PZS-60
32-bit DSP 60MHz 64KB Flash LQFP MCU Product overview: TMS320F2802PZS-60 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2802PZS-6 0 can be used for catalog matching and distributor lookup.

32-bit DSP 60MHz 64KB Flash LQFP MCU Product overview: TMS320F2802PZS-60 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2802PZS-60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F2802PZS-60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F2802PZS-60
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F2802PZS-60
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site
Microcontrollers - TMS320F2802PZS-60 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F2802PZS-60
Microcontrollers TMS320F2802PZS-60
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F2802PZS-60 296-32758-ND 135309-TMS320F2802PZS-60 TMS320F2802PZS-60 685-TMS320F2802PZS-60 TMS320F2802PZS-60 TMS320F2802PZS-60
Product Name TMS320F2802 32-Bit Digital Signal Controller with Flash Microcontrollers Embedded - Embedded - Microcontrollers - TMS320F2802PZS-60 32-bit 60MHz 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 12 KB 6 KB 64 KB 12 KB 6 KB 6 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - COP8CBE9HVA9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LDCC44
View Details
3 suppliers