Texas Instruments TMS320F2802 32-Bit Digital Signal Controller with Flash TMS320F2802PZQ

Description
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 125
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320F2802 32-Bit Digital Signal Controller with Flash
TMS320F2802PZQ
TMS320F2802 32-Bit Digital Signal Controller with Flash TMS320F2802PZQ
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 125

32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 125

Buy Now Datasheet
 - TMS320F2802PZQ - Rochester Electronics
Newburyport, MA, United States
TMS320F2802 - Piccolo Microcontroller, 32-Bit, FLASH, 100MHz, PQFP100

TMS320F2802 - Piccolo Microcontroller, 32-Bit, FLASH, 100MHz, PQFP100

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F2802PZQ - 055290-TMS320F2802PZQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F2802PZQ
055290-TMS320F2802PZQ
Embedded - Embedded - Microcontrollers - TMS320F2802PZQ 055290-TMS320F2802PZQ
Manufacturer: Texas Instruments Win Source Part Number: 055290-TMS320F2802PZ Q Packaging: Tray Core Processor: C28x Number of I/O: 35 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 100MHz Supply Voltage - Operating: 1.71 V to 1.89 V Part Core Size: 32-Bit Data RAM Size: 6K x 16 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055290-TMS320F2802PZQ
Packaging: Tray
Core Processor: C28x
Number of I/O: 35
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 100MHz
Supply Voltage - Operating: 1.71 V to 1.89 V
Part Core Size: 32-Bit
Data RAM Size: 6K x 16
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 100MHz 64KB Embedded Microcontroller MCU
685-TMS320F2802PZQ
32-bit 100MHz 64KB Embedded Microcontroller MCU 685-TMS320F2802PZQ
32-bit DSP 100MHz 64KB FLASH LQFP 16ch ADC Product overview: TMS320F2802PZQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2802PZQ can be used for catalog matching and distributor lookup.

32-bit DSP 100MHz 64KB FLASH LQFP 16ch ADC Product overview: TMS320F2802PZQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2802PZQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TMS320F2802PZQ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F2802PZQ-ND
Microcontrollers TMS320F2802PZQ-ND
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - TMS320F2802PZQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F2802PZQ
Microcontrollers TMS320F2802PZQ
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F2802PZQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F2802PZQ
Microcontrollers TMS320F2802PZQ
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F2802PZQ TMS320F2802PZQ 055290-TMS320F2802PZQ 685-TMS320F2802PZQ TMS320F2802PZQ-ND TMS320F2802PZQ TMS320F2802PZQ
Product Name TMS320F2802 32-Bit Digital Signal Controller with Flash Embedded - Embedded - Microcontrollers - TMS320F2802PZQ 32-bit 100MHz 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 12 KB 64 KB 12 KB 6 KB 6 KB 6 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details