Texas Instruments Standard Linear and Logic Ic, Dsp, 32K Flash, 100-Lqfp; Product Range Texas Instruments TMS320F2802PZA-60

Description
IC, DSP, 32K FLASH, 100-LQFP; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SCI, SPI; Core Supply Voltage:1.8V; DSC Case Style:LQFP; No. of Pins:100Pins; RoHS Compliant: Yes
Description
IC, DSP, 32K FLASH, 100-LQFP; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SCI, SPI; Core Supply Voltage:1.8V; DSC Case Style:LQFP; No. of Pins:100Pins; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsp, 32K Flash, 100-Lqfp; Product Range Texas Instruments - 27AJ0253 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsp, 32K Flash, 100-Lqfp; Product Range Texas Instruments
27AJ0253
Ic, Dsp, 32K Flash, 100-Lqfp; Product Range Texas Instruments 27AJ0253
IC, DSP, 32K FLASH, 100-LQFP; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SCI, SPI; Core Supply Voltage:1.8V; DSC Case Style:LQFP; No. of Pins:100Pins; RoHS Compliant: Yes

IC, DSP, 32K FLASH, 100-LQFP; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SCI, SPI; Core Supply Voltage:1.8V; DSC Case Style:LQFP; No. of Pins:100Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 27AJ0253
Product Name Ic, Dsp, 32K Flash, 100-Lqfp; Product Range Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Encoders, Decoders, Converters - 74184N - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
Interface - Interface - Controllers - ADM6996IX-AD-R-1 - 087546-ADM6996IX-AD-R-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
5 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details