Texas Instruments TMS320F2802 32-Bit Digital Signal Controller with Flash TMS320F2802PZA-60

Description
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 85
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320F2802 32-Bit Digital Signal Controller with Flash
TMS320F2802PZA-60
TMS320F2802 32-Bit Digital Signal Controller with Flash TMS320F2802PZA-60
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 85

32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 85

Buy Now Datasheet
 - TMS320F2802PZA-60 - Rochester Electronics
Newburyport, MA, United States
TMS320F2802 - Piccolo Microcontroller, 32-Bit, FLASH, 60MHz, PQFP100

TMS320F2802 - Piccolo Microcontroller, 32-Bit, FLASH, 60MHz, PQFP100

Supplier's Site Datasheet
Microcontrollers - 296-21719-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-21719-ND
Microcontrollers 296-21719-ND
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
32-bit 60MHz 64KB Embedded Microcontroller MCU
685-TMS320F2802PZA-60
32-bit 60MHz 64KB Embedded Microcontroller MCU 685-TMS320F2802PZA-60
32-Bit DSP 60MHz 64KB FLASH LQFP 35 I/O Product overview: TMS320F2802PZA-60 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2802PZA-6 0 can be used for catalog matching and distributor lookup.

32-Bit DSP 60MHz 64KB FLASH LQFP 35 I/O Product overview: TMS320F2802PZA-60 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2802PZA-60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F2802PZA-60 - 086268-TMS320F2802PZA-60 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F2802PZA-60
086268-TMS320F2802PZA-60
Embedded - Embedded - Microcontrollers - TMS320F2802PZA-60 086268-TMS320F2802PZA-60
Manufacturer: Texas Instruments Win Source Part Number: 086268-TMS320F2802PZ A-60 Packaging: Tray Core Processor: C28x Number of I/O: 35 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.71 V to 1.89 V Part Core Size: 32-Bit Data RAM Size: 6K x 16 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 086268-TMS320F2802PZA-60
Packaging: Tray
Core Processor: C28x
Number of I/O: 35
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 1.71 V to 1.89 V
Part Core Size: 32-Bit
Data RAM Size: 6K x 16
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - TMS320F2802PZA-60 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F2802PZA-60
Microcontrollers TMS320F2802PZA-60
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F2802PZA-60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F2802PZA-60
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F2802PZA-60
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site
Microcontrollers - TMS320F2802PZA-60 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F2802PZA-60
Microcontrollers TMS320F2802PZA-60
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F2802PZA-60 TMS320F2802PZA-60 296-21719-ND 685-TMS320F2802PZA-60 086268-TMS320F2802PZA-60 TMS320F2802PZA-60 TMS320F2802PZA-60 TMS320F2802PZA-60
Product Name TMS320F2802 32-Bit Digital Signal Controller with Flash Microcontrollers 32-bit 60MHz 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F2802PZA-60 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 12 KB 6 KB 12 KB 64 KB 6 KB 6 KB 6 KB
Unlock Full Specs
to access all available technical data

Similar Products