Texas Instruments TMS320F2802 32-Bit Digital Signal Controller with Flash TMS320F2802GGMS

Description
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 125
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320F2802 32-Bit Digital Signal Controller with Flash
TMS320F2802GGMS
TMS320F2802 32-Bit Digital Signal Controller with Flash TMS320F2802GGMS
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 125

32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 125

Buy Now Datasheet
Microcontrollers - TMS320F2802GGMS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F2802GGMS
Microcontrollers TMS320F2802GGMS
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 100-BGA MICROSTAR (10x10)

C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 100-BGA MICROSTAR (10x10)

Buy Now
Embedded - Microcontrollers - TMS320F2802GGMS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F2802GGMS
Embedded - Microcontrollers TMS320F2802GGMS
IC MCU 32BIT 64KB FLASH 100BGA

IC MCU 32BIT 64KB FLASH 100BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F2802GGMS TMS320F2802GGMS TMS320F2802GGMS
Product Name TMS320F2802 32-Bit Digital Signal Controller with Flash Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
RAM 12 KB 6 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Industrial 32-bit 128KB VQFN Embedded Microcontroller MCU - 879-CC2620F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers