Texas Instruments Standard Linear and Logic TMS320F2801PZA

Description
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 100MHz Device Million Instructions per Second = 100MIPS Data Bus Width = 32bit RAM Size = 12 kB Instruction Set Architecture = Harvard Program Memory Size = 32 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP Delivery on production packaging - Punnet. This product is non-returnable.
Request a Quote
Description
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 100MHz Device Million Instructions per Second = 100MIPS Data Bus Width = 32bit RAM Size = 12 kB Instruction Set Architecture = Harvard Program Memory Size = 32 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP Delivery on production packaging - Punnet. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6195637P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 100MHz Device Million Instructions per Second = 100MIPS Data Bus Width = 32bit RAM Size = 12 kB Instruction Set Architecture = Harvard Program Memory Size = 32 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP Delivery on production packaging - Punnet. This product is non-returnable.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 100MHz
Device Million Instructions per Second = 100MIPS
Data Bus Width = 32bit
RAM Size = 12 kB
Instruction Set Architecture = Harvard
Program Memory Size = 32 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = LQFP
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
 - 6195637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 100MHz Device Million Instructions per Second = 100MIPS Data Bus Width = 32bit RAM Size = 12 kB Instruction Set Architecture = Harvard Program Memory Size = 32 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 100MHz
Device Million Instructions per Second = 100MIPS
Data Bus Width = 32bit
RAM Size = 12 kB
Instruction Set Architecture = Harvard
Program Memory Size = 32 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = LQFP

Supplier's Site
 - 1025576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 100MHz Device Million Instructions per Second = 100MIPS Data Bus Width = 32bit RAM Size = 12 kB Instruction Set Architecture = Harvard Program Memory Size = 32 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 100MHz
Device Million Instructions per Second = 100MIPS
Data Bus Width = 32bit
RAM Size = 12 kB
Instruction Set Architecture = Harvard
Program Memory Size = 32 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = LQFP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 6195637P
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - AD21369WBSWZ102 - Lingto Electronic Limited
Specs
Clock Speed 266 MHz
Interface Type DAI, DPI
View Details
SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40GFM40 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
 - HD64413ASFI - Rochester Electronics
Renesas Electronics Corporation
Specs
Package Type QFP; Other; QFP176
View Details