Product Range:TMS320F28xx Series; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SCI, SPI; Core Supply Voltage:1.8V; DSC Case Style:LQFP; No. of Pins:100Pins; MMAC:100 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 15AC0822 |
| Product Name | Product Range Texas Instruments |
| Features | RoHS |