Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TMS320F206PZ TMS320F206PZ

Description
Manufacturer: Texas Instruments Win Source Part Number: 033287-TMS320F206PZ Packaging: Tube/Rail Type: Fixed Point Voltage - I/O: 5.00V Mounting: SMD (SMT) Clock Rate: 40MHz Non-Volatile Memory: FLASH (64 kB) On-Chip RAM: 9kB Voltage - Core: 5.00V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-LQFP (14x14) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 90
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033287-TMS320F206PZ Packaging: Tube/Rail Type: Fixed Point Voltage - I/O: 5.00V Mounting: SMD (SMT) Clock Rate: 40MHz Non-Volatile Memory: FLASH (64 kB) On-Chip RAM: 9kB Voltage - Core: 5.00V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-LQFP (14x14) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320F206PZ
033287-TMS320F206PZ
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320F206PZ 033287-TMS320F206PZ
Manufacturer: Texas Instruments Win Source Part Number: 033287-TMS320F206PZ Packaging: Tube/Rail Type: Fixed Point Voltage - I/O: 5.00V Mounting: SMD (SMT) Clock Rate: 40MHz Non-Volatile Memory: FLASH (64 kB) On-Chip RAM: 9kB Voltage - Core: 5.00V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-LQFP (14x14) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 033287-TMS320F206PZ
Packaging: Tube/Rail
Type: Fixed Point
Voltage - I/O: 5.00V
Mounting: SMD (SMT)
Clock Rate: 40MHz
Non-Volatile Memory: FLASH (64 kB)
On-Chip RAM: 9kB
Voltage - Core: 5.00V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-LQFP (14x14)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 90

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Number 033287-TMS320F206PZ
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320F206PZ
Supply Voltage 5.00V
Unlock Full Specs
to access all available technical data

Similar Products

SMV320C6727B-SP Floating-Point Digital Signal Processor - SMV320C6727BHFHM - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C
View Details
3 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2185NBST-320 - Lingto Electronic Limited
Specs
Clock Speed 80 MHz
Interface Type Host Interface, Serial Port
View Details
DSP (Digital Signal Processors) - 150-DSPIC33AK128MPS305-I/M7-ND - DigiKey
Specs
Package Type Other; 48-VFQFN Exposed Pad
Pin Count 48
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details