Texas Instruments TMS320DM8168 DaVinci Digital Media Processor TMS320DM8168SCYGA2

Description
DaVinci Digital Media Processor 1031-FCBGA
Request a Quote
Description
DaVinci Digital Media Processor 1031-FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320DM8168 DaVinci Digital Media Processor is a high-performance system-on-chip designed for video encoding, decoding, transcoding, and digital signage applications. It integrates an ARM Cortex-A8 processor running up to 1.20 GHz and a C674x VLIW floating-point DSP core operating up to 1 GHz, along with up to three HDVICP2 engines for H.264, MPEG-2, VC-1, and MPEG-4 processing. The device includes an SGX530 3D graphics engine, dual DDR2/DDR3 memory interfaces supporting up to DDR3-1600, two Gigabit Ethernet MACs, a PCIe 2.0 port with integrated PHY, two SATA 3.0 Gbps controllers, and dual USB 2.0 ports with integrated PHY. It is packaged in a 1031-pin FCBGA (CYG) with a thermal pad size of 315 x 135.9 mm and operates from -40°C to 105°C.

Datasheet Summary
Powered by GS/AI

The TMS320DM8168 DaVinci Digital Media Processor is a high-performance system-on-chip designed for video encoding, decoding, transcoding, and digital signage applications. It integrates an ARM Cortex-A8 processor running up to 1.20 GHz and a C674x VLIW floating-point DSP core operating up to 1 GHz, along with up to three HDVICP2 engines for H.264, MPEG-2, VC-1, and MPEG-4 processing. The device includes an SGX530 3D graphics engine, dual DDR2/DDR3 memory interfaces supporting up to DDR3-1600, two Gigabit Ethernet MACs, a PCIe 2.0 port with integrated PHY, two SATA 3.0 Gbps controllers, and dual USB 2.0 ports with integrated PHY. It is packaged in a 1031-pin FCBGA (CYG) with a thermal pad size of 315 x 135.9 mm and operates from -40°C to 105°C.

Suppliers

Company
Product
Description
Supplier Links
TMS320DM8168 DaVinci Digital Media Processor - TMS320DM8168SCYGA2 - Texas Instruments
Dallas, TX, United States
TMS320DM8168 DaVinci Digital Media Processor
TMS320DM8168SCYGA2
TMS320DM8168 DaVinci Digital Media Processor TMS320DM8168SCYGA2
DaVinci Digital Media Processor 1031-FCBGA

DaVinci Digital Media Processor 1031-FCBGA

Buy Now Datasheet
DaVinci Digital Media Processor 1031-FCBGA -40 to 105 Product overview: TMS320DM8168SCYGA2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8168SCYG A2 can be used for catalog matching and distributor lookup.

DaVinci Digital Media Processor 1031-FCBGA -40 to 105 Product overview: TMS320DM8168SCYGA2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8168SCYGA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1007066-TMS320DM8168SCYGA2
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1007066-TMS320DM8168SCYGA2
Win Source Part Number: 1007066-TMS320DM8168 SCYGA2 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: DM81x Video SOC, DaVinci™ Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.5V, 1.8V, 3.3V Package: Tray Standard Package: 44 Mounting: SMD (SMT) Interface: EBI/EMI, Ethernet, I2C, McASP, McBSP, PCI, Serial ATA, SD/SDIO, SPI, UART, USB Clock Rate: 1GHz DSP, 1.2GHz ARM® Non-Volatile Memory: ROM (48kB) On-Chip RAM: 1.5MB Voltage - Core: 1.00V Package / Case: 1031-BFBGA, FCBGA Supplier Device Package: 1031-FCBGA (25x25) Temperature Range - Operating: -40°C ~ 105°C (TJ) ECCN: 5A002A1 TI Fake Threat In the Open Market: 58 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: TEXTISTMS320DM8168SC YGA2,2156-TMS320DM81 68SCYGA2 Base Product Number: TMS320

Win Source Part Number: 1007066-TMS320DM8168SCYGA2
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: DM81x Video SOC, DaVinci™
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.5V, 1.8V, 3.3V
Package: Tray
Standard Package: 44
Mounting: SMD (SMT)
Interface: EBI/EMI, Ethernet, I2C, McASP, McBSP, PCI, Serial ATA, SD/SDIO, SPI, UART, USB
Clock Rate: 1GHz DSP, 1.2GHz ARM®
Non-Volatile Memory: ROM (48kB)
On-Chip RAM: 1.5MB
Voltage - Core: 1.00V
Package / Case: 1031-BFBGA, FCBGA
Supplier Device Package: 1031-FCBGA (25x25)
Temperature Range - Operating: -40°C ~ 105°C (TJ)
ECCN: 5A002A1 TI
Fake Threat In the Open Market: 58 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: TEXTISTMS320DM8168SCYGA2,2156-TMS320DM8168SCYGA2
Base Product Number: TMS320

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM8168SCYGA2-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM8168SCYGA2-ND
DSP (Digital Signal Processors) TMS320DM8168SCYGA2-ND
IC DGTL MEDIA PROCESSR 1031FCBGA

IC DGTL MEDIA PROCESSR 1031FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM8168SCYGA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM8168SCYGA2
DSP (Digital Signal Processors) TMS320DM8168SCYGA2
IC DGTL MEDIA PROCESSR 1031FCBGA

IC DGTL MEDIA PROCESSR 1031FCBGA

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM8168SCYGA2 698-TMS320DM8168SCYGA2 1007066-TMS320DM8168SCYGA2 TMS320DM8168SCYGA2-ND TMS320DM8168SCYGA2
Product Name TMS320DM8168 DaVinci Digital Media Processor Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.00V 1.5V; 1.8V; 3.3V; 1.00V
Features Flash Memory
Package Type Other; FCBGA Other; FCBGA Other; 1031-BFBGA, FCBGA BGA; Other; 1031-BFBGA, FCBGA
Clock Speed 1000 MHz 1000 MHz 1000 to 1200 MHz 1000 to 1200 MHz 1000 to 1200 MHz
MIPS 2400
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466904QYC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
DSP (Digital Signal Processors) - DRA781BRGABFRQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Dsp - 698-DM355ZCE216DTEG - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 1.3 V
Package Type Other; Tray
Pin Count 337
View Details
5 suppliers
SMJ320C6203 Fixed-Point Digital Signal Processor - SM320C6203GLPM20 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
DMA Channels 4
View Details