DaVinci Digital Media Processor 1031-FCBGA
800MHz ARM DSP, 32b, FCBGA, 1.05V, -40-105C Product overview: TMS320DM8168CCYG from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, 1.05V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 800MHz, 1.05V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8168CCYG
Mixed Signal Processor, 32-Bit Size, 32-Ext Bit, 27MHz, CMOS, PBGA1031
IC DGTL MEDIA PROCESSR 1031FCBGA
IC DGTL MEDIA PROCESSR 1031FCBGA
IC DGTL MEDIA PROCESSR 1031FCBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320DM8168CCYG | 698-TMS320DM8168CCYG | TMS320DM8168CCYG | 296-41888-ND | TMS320DM8168CCYG | TMS320DM8168CCYG |
| Product Name | TMS320DM8168 DaVinci Digital Media Processor | 800MHz 1.05V Dsp | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Supply Voltage | 1.8V; 3.3V | 1.5V; 1.8V; 3.3V; 1.00V | ||||
| Features | Flash Memory | |||||
| Package Type | Other; FCBGA | Other; FCBGA | BGA; Other; FCBGA1031 | Other; 1031-BFBGA, FCBGA | BGA; Other; 1031-BFBGA, FCBGA | |
| Clock Speed | 1000 MHz | 800 MHz | 800 to 1000 MHz | 800 to 1000 MHz | 800 to 1000 MHz | |
| MIPS | 2400 |