DaVinci Digital Media Processor 1031-FCBGA
DaVinci Digital Media Processor 1031-FCBGA 0 to 0 Product overview: TMS320DM8167SCYG4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8167SCYG
IC DGTL MEDIA PROCESSR 1031FCBGA
IC DGTL MEDIA PROCESSR 1031FCBGA
IC DGTL MEDIA PROCESSR 1031FCBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320DM8167SCYG4 | 698-TMS320DM8167SCYG4 | 296-42885-ND | TMS320DM8167SCYG4 | TMS320DM8167SCYG4 |
| Product Name | TMS320DM8167 DaVinci Digital Media Processor | Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 1.8V; 3.3V | 1.5V; 1.8V; 3.3V; 1.00V | |||
| Features | Flash Memory | ||||
| Package Type | Other; FCBGA | Other; FCBGA | Other; 1031-BFBGA, FCBGA | BGA; Other; 1031-BFBGA, FCBGA | |
| Clock Speed | 1000 MHz | 1350 MHz | 1125 to 1350 MHz | 1125 to 1350 MHz | 1125 to 1350 MHz |
| MIPS | 2400 |