DaVinci Digital Media Processor 1031-FCBGA
Manufacturer: Texas Instruments
Win Source Part Number: 213179-TMS320DM8167S
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.5V, 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 1GHz DSP, 1.2GHz ARM
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 1.5MB
Voltage - Core: 1.00V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 95°C (TJ)
Case / Package: 1031-FCBGA (25x25)
Alternative Parts (Cross-Reference): TMS320DM8167BCYG2;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
DaVinci Digital Media Processor 1031-FCBGA 0 to 0 Product overview: TMS320DM8167SCYG2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8167SCYG
IC DGTL MEDIA PROCESSR 1031FCBGA
IC DGTL MEDIA PROCESSR 1031FCBGA
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320DM8167SCYG2 | 213179-TMS320DM8167SCYG2 | 698-TMS320DM8167SCYG2 | 296-41887-ND | TMS320DM8167SCYG2 |
| Product Name | TMS320DM8167 DaVinci Digital Media Processor | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8167SCYG2 | Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 1.8V; 3.3V | 1.00V | 1.5V; 1.8V; 3.3V; 1.00V | ||
| Features | Flash Memory | ||||
| Package Type | Other; FCBGA | Other; 1031-FCBGA (25x25) | Other; FCBGA | Other; 1031-BFBGA, FCBGA | BGA; Other; 1031-BFBGA, FCBGA |
| Clock Speed | 1000 MHz | 1000 to 1200 MHz | 1200 MHz | 1000 to 1200 MHz | 1000 to 1200 MHz |
| MIPS | 2400 |