DaVinci Digital Media Processor 684-FCBGA
Manufacturer: Texas Instruments
Win Source Part Number: 797450-TMS320DM8148S
Series: DM81x Video SOC, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.5V, 1.8V, 3.3V
Package: 684-BFBGA, FCBGA
Mounting: SMD
Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB
Clock Rate: 700MHz DSP, 1GHz ARM
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 1.08MB
Voltage - Core: 1.1V, 1.2V, 1.35V
Family Name: TMS320DM8148
Categories: Integrated Circuits (ICs)
Manufacturer Package: 684-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320DM8148BCYE0; TMS320DM8148SCYE0; TMS320DM8148CCYE0;
ECCN: 3A991.a.2
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC DGTL MEDIA PROCESSR 684FCBGA
DaVinci Digital Media Processor 684-FCBGA Product overview: TMS320DM8148SCYE2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8148SCYE
IC DGTL MEDIA PROCESSR 684FCBGA
IC DGTL MEDIA PROCESSR 684FCBGA
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320DM8148SCYE2 | 797450-TMS320DM8148SCYE2 | TMS320DM8148SCYE2-ND | 698-TMS320DM8148SCYE2 | TMS320DM8148SCYE2 | TMS320DM8148SCYE2 |
| Product Name | TMS320DM8148 DaVinci Digital Media Processor | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8148SCYE2 | DSP (Digital Signal Processors) | Dsp | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 1.8V; 3.3V | 1.1V, 1.2V, 1.35V | 1.5V; 1.8V; 3.3V | |||
| Features | Flash Memory | |||||
| Package Type | Other; FCBGA | Other; 684-BFBGA, FCBGA | Other; FCBGA | BGA; Other; 684-BFBGA, FCBGA | ||
| Clock Speed | 750 MHz | 700 to 1000 MHz | 700 to 1000 MHz | 700 MHz | 700 to 1000 MHz | 700 to 1000 MHz |
| MIPS | 2000 |