Texas Instruments TMS320DM8148 DaVinci Digital Media Processor TMS320DM8148CCYE2

Description
DaVinci Digital Media Processor 684-FCBGA
Request a Quote Datasheet
Description
DaVinci Digital Media Processor 684-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM8148 DaVinci Digital Media Processor - TMS320DM8148CCYE2 - Texas Instruments
Dallas, TX, United States
TMS320DM8148 DaVinci Digital Media Processor
TMS320DM8148CCYE2
TMS320DM8148 DaVinci Digital Media Processor TMS320DM8148CCYE2
DaVinci Digital Media Processor 684-FCBGA

DaVinci Digital Media Processor 684-FCBGA

Buy Now Datasheet
DaVinci Digital Media Processor 684-FCBGA 0 to 90 Product overview: TMS320DM8148CCYE2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8148CCYE 2 can be used for catalog matching and distributor lookup.

DaVinci Digital Media Processor 684-FCBGA 0 to 90 Product overview: TMS320DM8148CCYE2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8148CCYE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-39316-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-39316-ND
DSP (Digital Signal Processors) 296-39316-ND
IC DGTL MEDIA PROCESSOR 684FCBGA

IC DGTL MEDIA PROCESSOR 684FCBGA

Buy Now Datasheet
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8148CCYE2 - 1271222-TMS320DM8148CCYE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8148CCYE2
1271222-TMS320DM8148CCYE2
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8148CCYE2 1271222-TMS320DM8148CCYE2
Manufacturer: Texas Instruments Win Source Part Number: 1271222-TMS320DM8148 CCYE2 Series: DM81x Video SOC, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.5V, 1.8V, 3.3V Package: 684-BFBGA, FCBGA Mounting: SMD Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB Clock Rate: 750MHz DSP, 1GHz ARM Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 1.08MB Voltage - Core: 1.1V, 1.2V, 1.35V Family Name: TMS320DM8148 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 684-FCBGA (23x23) Alternative Parts (Cross-Reference): TMS320DM8148BCYE0; TMS320DM8148CCYE0; TMS320DM8148SCYE0; ECCN: 3A991.a.2 Country of Origin: Republic of Korea Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271222-TMS320DM8148CCYE2
Series: DM81x Video SOC, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.5V, 1.8V, 3.3V
Package: 684-BFBGA, FCBGA
Mounting: SMD
Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB
Clock Rate: 750MHz DSP, 1GHz ARM
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 1.08MB
Voltage - Core: 1.1V, 1.2V, 1.35V
Family Name: TMS320DM8148
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 684-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320DM8148BCYE0; TMS320DM8148CCYE0; TMS320DM8148SCYE0;
ECCN: 3A991.a.2
Country of Origin: Republic of Korea
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM8148CCYE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM8148CCYE2
DSP (Digital Signal Processors) TMS320DM8148CCYE2
IC DGTL MEDIA PROCESSOR 684FCBGA

IC DGTL MEDIA PROCESSOR 684FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM8148CCYE2 698-TMS320DM8148CCYE2 296-39316-ND 1271222-TMS320DM8148CCYE2 TMS320DM8148CCYE2
Product Name TMS320DM8148 DaVinci Digital Media Processor Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8148CCYE2 DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 3.3V 1.5V; 1.8V; 3.3V 1.1V, 1.2V, 1.35V
Features Flash Memory
Package Type Other; FCBGA Other; FCBGA Other; 684-BFBGA, FCBGA BGA; Other; 684-BFBGA, FCBGA
Clock Speed 750 MHz 750 MHz 750 to 1000 MHz 750 to 1000 MHz 750 to 1000 MHz
MIPS 2000
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L132 C6000 DSP+ARM Processor - OMAPL132BZWTA2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
2 suppliers
OMAP3525 Applications Processor - OMAP3525ECUSA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
DSP (Digital Signal Processors) - D35004AZGWA200 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 240-LFBGA
View Details
3 suppliers