Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320DM8148BCYE0

Description
IC DGTL MEDIA PROCESSR 684FCBGA
Request a Quote Datasheet
Description
IC DGTL MEDIA PROCESSR 684FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - 296-36041-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-36041-ND
DSP (Digital Signal Processors) 296-36041-ND
IC DGTL MEDIA PROCESSR 684FCBGA

IC DGTL MEDIA PROCESSR 684FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8148BCYE0
1271221-TMS320DM8148BCYE0
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8148BCYE0 1271221-TMS320DM8148BCYE0
Manufacturer: Texas Instruments Win Source Part Number: 1271221-TMS320DM8148 BCYE0 Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Mounting Style: SMD Voltage - I/O: 1.5V, 1.8V, 3.3V Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB Clock Rate: 600MHz DSP, 720MHz ARM Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 1.08MB Voltage - Core: 1.1V, 1.2V, 1.35V Categories: Integrated Circuits Supplier Device Package: 684-FCBGA (23x23) Status: Obsolete Temperature Range - Operating: 0°C ~ 90°C Manufacturer Homepage: www.ti.com Manufacturer Package: 684-BFBGA, FCBGA Alternative Parts (Cross-Reference): TMS320DM8148CCYE2; TMS320DM8148CCYE0; TMS320DM8148SCYE0; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: TMS320DM8148 Manufacturer Pack Quantity: 60 MSL Level: 4 (72 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1271221-TMS320DM8148BCYE0
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Mounting Style: SMD
Voltage - I/O: 1.5V, 1.8V, 3.3V
Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB
Clock Rate: 600MHz DSP, 720MHz ARM
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 1.08MB
Voltage - Core: 1.1V, 1.2V, 1.35V
Categories: Integrated Circuits
Supplier Device Package: 684-FCBGA (23x23)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 684-BFBGA, FCBGA
Alternative Parts (Cross-Reference): TMS320DM8148CCYE2; TMS320DM8148CCYE0; TMS320DM8148SCYE0;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: TMS320DM8148
Manufacturer Pack Quantity: 60
MSL Level: 4 (72 Hours)

Buy Now
DaVinci Digital Media Processor 684-FCBGA 0 to 90 Product overview: TMS320DM8148BCYE0 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8148BCYE 0 can be used for catalog matching and distributor lookup.

DaVinci Digital Media Processor 684-FCBGA 0 to 90 Product overview: TMS320DM8148BCYE0 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8148BCYE0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM8148BCYE0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM8148BCYE0
DSP (Digital Signal Processors) TMS320DM8148BCYE0
IC DGTL MEDIA PROCESSR 684FCBGA

IC DGTL MEDIA PROCESSR 684FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM8148BCYE0 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM8148BCYE0
Embedded - DSP (Digital Signal Processors) TMS320DM8148BCYE0
IC DGTL MEDIA PROCESSR 684FCBGA

IC DGTL MEDIA PROCESSR 684FCBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 296-36041-ND 1271221-TMS320DM8148BCYE0 698-TMS320DM8148BCYE0 TMS320DM8148BCYE0 TMS320DM8148BCYE0
Product Name DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8148BCYE0 Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.5V; 1.8V; 3.3V 1.1V, 1.2V, 1.35V
Package Type Other; 684-BFBGA, FCBGA Other; FCBGA BGA; Other; 684-BFBGA, FCBGA
Pin Count 684
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADAU1446YSTZ-3A - Lingto Electronic Limited
Specs
Clock Speed 172 MHz
Interface Type I²C; SPI; I²C, SPI
View Details
DM3725 Digital Media Processor - DM3725CBC - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
3 suppliers