Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320DM8147SCYE2

Description
IC DGTL MEDIA PROCESSR 684FCBGA
Request a Quote
Description
IC DGTL MEDIA PROCESSR 684FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320DM8147SCYE2 is a high-performance system-on-chip (SoC) from Quarktwin Technology Ltd., designed for applications requiring advanced digital signal processing capabilities. It features an ARM Cortex-A8 core operating at up to 1 GHz and a C674x VLIW DSP running at up to 750 MHz, providing a combined performance of up to 6000 MIPS and 4500 MFLOPS. The device is fully software-compatible with C67x+ and C64x+ architectures, making it suitable for a range of multimedia applications. This SoC includes a comprehensive set of peripherals, such as dual DDR2/DDR3 memory interfaces, multiple UART, SPI, and I2C modules, as well as integrated video processing capabilities. It supports high-definition video capture and display, making it ideal for applications like video conferencing, surveillance, and digital signage. The device is packaged in a 684-pin Pb-free BGA format, ensuring compatibility with modern manufacturing processes. Engineers considering the TMS320DM8147SCYE2 for their projects will benefit from its robust processing power, extensive peripheral support, and suitability for high-definition multimedia applications.

Datasheet Summary
Powered by GS/AI

The TMS320DM8147SCYE2 is a high-performance system-on-chip (SoC) from Quarktwin Technology Ltd., designed for applications requiring advanced digital signal processing capabilities. It features an ARM Cortex-A8 core operating at up to 1 GHz and a C674x VLIW DSP running at up to 750 MHz, providing a combined performance of up to 6000 MIPS and 4500 MFLOPS. The device is fully software-compatible with C67x+ and C64x+ architectures, making it suitable for a range of multimedia applications. This SoC includes a comprehensive set of peripherals, such as dual DDR2/DDR3 memory interfaces, multiple UART, SPI, and I2C modules, as well as integrated video processing capabilities. It supports high-definition video capture and display, making it ideal for applications like video conferencing, surveillance, and digital signage. The device is packaged in a 684-pin Pb-free BGA format, ensuring compatibility with modern manufacturing processes. Engineers considering the TMS320DM8147SCYE2 for their projects will benefit from its robust processing power, extensive peripheral support, and suitability for high-definition multimedia applications.

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - 296-48450-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-48450-ND
DSP (Digital Signal Processors) 296-48450-ND
IC DGTL MEDIA PROCESSR 684FCBGA

IC DGTL MEDIA PROCESSR 684FCBGA

Buy Now Datasheet
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8147SCYE2 - 797446-TMS320DM8147SCYE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8147SCYE2
797446-TMS320DM8147SCYE2
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8147SCYE2 797446-TMS320DM8147SCYE2
Manufacturer: Texas Instruments Win Source Part Number: 797446-TMS320DM8147S CYE2 Series: DM81x Video SOC, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.5V, 1.8V, 3.3V Package: 684-BFBGA, FCBGA Mounting: SMD Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB Clock Rate: 700MHz DSP, 1GHz ARM Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 1.08MB Voltage - Core: 1.1V, 1.2V, 1.35V Family Name: TMS320DM8147 Categories: Integrated Circuits (ICs) Manufacturer Package: 684-FCBGA (23x23) Alternative Parts (Cross-Reference): TMS320DM8147BCYE2; TMS320DM8147SCYE0; TMS320DM8147BCYE0; TMS320DM8147SCYE2; TMS320DM8147BCYE0; ECCN: 3A991.a.2 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797446-TMS320DM8147SCYE2
Series: DM81x Video SOC, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.5V, 1.8V, 3.3V
Package: 684-BFBGA, FCBGA
Mounting: SMD
Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB
Clock Rate: 700MHz DSP, 1GHz ARM
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 1.08MB
Voltage - Core: 1.1V, 1.2V, 1.35V
Family Name: TMS320DM8147
Categories: Integrated Circuits (ICs)
Manufacturer Package: 684-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320DM8147BCYE2; TMS320DM8147SCYE0; TMS320DM8147BCYE0; TMS320DM8147SCYE2; TMS320DM8147BCYE0;
ECCN: 3A991.a.2
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DaVinci Digital Media Processor 684-FCBGA 0 to 90 Product overview: TMS320DM8147SCYE2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8147SCYE 2 can be used for catalog matching and distributor lookup.

DaVinci Digital Media Processor 684-FCBGA 0 to 90 Product overview: TMS320DM8147SCYE2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8147SCYE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM8147SCYE2 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM8147SCYE2
Embedded - DSP (Digital Signal Processors) TMS320DM8147SCYE2
IC DGTL MEDIA PROCESSR 684FCBGA

IC DGTL MEDIA PROCESSR 684FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM8147SCYE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM8147SCYE2
DSP (Digital Signal Processors) TMS320DM8147SCYE2
IC DGTL MEDIA PROCESSR 684FCBGA

IC DGTL MEDIA PROCESSR 684FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 296-48450-ND 797446-TMS320DM8147SCYE2 698-TMS320DM8147SCYE2 TMS320DM8147SCYE2 TMS320DM8147SCYE2
Product Name DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8147SCYE2 Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.5V; 1.8V; 3.3V 1.1V, 1.2V, 1.35V
Package Type Other; 684-BFBGA, FCBGA Other; FCBGA BGA; Other; 684-BFBGA, FCBGA
Pin Count 684
Clock Speed 700 to 1000 MHz 700 to 1000 MHz 700 MHz 700 to 1000 MHz 700 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2186BST-133 - Lingto Electronic Limited
Specs
Clock Speed 33.3 MHz
Interface Type Host Interface, Serial Port
View Details
SMJ320C6701-SP Rad-Tolerant Class V, Floating Point Digital Signal Processor - SMV320C6701GLP/EM - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
2 suppliers
DSP (Digital Signal Processors) - M59346FP#R40T - Quarktwin Technology Ltd.
View Details
2 suppliers