Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8147BCYE1 TMS320DM8147BCYE1

Description
Manufacturer: Texas Instruments Win Source Part Number: 055287-TMS320DM8147B CYE1 Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.5V, 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 700MHz DSP, 1GHz ARM Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 1.08MB Voltage - Core: 1.1V, 1.2V, 1.35V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 684-FCBGA (23x23) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055287-TMS320DM8147B CYE1 Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.5V, 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 700MHz DSP, 1GHz ARM Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 1.08MB Voltage - Core: 1.1V, 1.2V, 1.35V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 684-FCBGA (23x23) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8147BCYE1
055287-TMS320DM8147BCYE1
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8147BCYE1 055287-TMS320DM8147BCYE1
Manufacturer: Texas Instruments Win Source Part Number: 055287-TMS320DM8147B CYE1 Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.5V, 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 700MHz DSP, 1GHz ARM Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 1.08MB Voltage - Core: 1.1V, 1.2V, 1.35V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 684-FCBGA (23x23) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055287-TMS320DM8147BCYE1
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.5V, 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 700MHz DSP, 1GHz ARM
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 1.08MB
Voltage - Core: 1.1V, 1.2V, 1.35V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 684-FCBGA (23x23)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM8147BCYE1-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM8147BCYE1-ND
DSP (Digital Signal Processors) TMS320DM8147BCYE1-ND
IC DGTL MEDIA PROCESSR 684FCBGA

IC DGTL MEDIA PROCESSR 684FCBGA

Buy Now Datasheet
DaVinci Digital Media Processor Product overview: TMS320DM8147BCYE1 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8147BCYE 1 can be used for catalog matching and distributor lookup.

DaVinci Digital Media Processor Product overview: TMS320DM8147BCYE1 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8147BCYE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM8147BCYE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM8147BCYE1
DSP (Digital Signal Processors) TMS320DM8147BCYE1
IC DGTL MEDIA PROCESSR 684FCBGA

IC DGTL MEDIA PROCESSR 684FCBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 055287-TMS320DM8147BCYE1 TMS320DM8147BCYE1-ND 698-TMS320DM8147BCYE1 TMS320DM8147BCYE1
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8147BCYE1 DSP (Digital Signal Processors) Dsp DSP (Digital Signal Processors)
Supply Voltage 1.1V, 1.2V, 1.35V 1.5V; 1.8V; 3.3V
Package Type Other; 684-FCBGA (23x23) Other; 684-BFBGA, FCBGA Other; FCBGA BGA; Other; 684-BFBGA, FCBGA
Clock Speed 700 to 1000 MHz 700 to 1000 MHz 700 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZWTD4E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-21065LCSZ-240 - Lingto Electronic Limited
Specs
Clock Speed 60 MHz
Interface Type Host Interface, Serial Port
View Details
DSP (Digital Signal Processors) - 150-DSPIC33AK64MC102-I/SS-ND - DigiKey
Specs
Package Type SSOP; Other; "28-SSOP (0.209"", 5.30mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details