DaVinci Digital Media Processor 684-FCBGA -40 to 90
| Texas Instruments | |
|---|---|
| Product Category | Microprocessor Chips (MPU) |
| Product Number | TMS320DM8127SCYED0 |
| Product Name | TMS320DM8127 DaVinci Digital Media Processor |
| Microprocessor Family | ARM |
| Supply Voltage | 1.8V; 3.3V |
| Clock Speed | 1000 MHz |
| RAM | 128 KB |