Texas Instruments High-Performance Analog Dsp TMS320DM8127SCYE2

Description
DaVinci Digital Media Processor 684-FCBGA 0 to 90 Product overview: TMS320DM8127SCYE2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8127SCYE 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DaVinci Digital Media Processor 684-FCBGA 0 to 90 Product overview: TMS320DM8127SCYE2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8127SCYE 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DaVinci Digital Media Processor 684-FCBGA 0 to 90 Product overview: TMS320DM8127SCYE2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8127SCYE 2 can be used for catalog matching and distributor lookup.

DaVinci Digital Media Processor 684-FCBGA 0 to 90 Product overview: TMS320DM8127SCYE2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8127SCYE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1100473-TMS320DM8127SCYE2
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1100473-TMS320DM8127SCYE2
Win Source Part Number: 1100473-TMS320DM8127 SCYE2 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: DM81x Video SOC, DaVinci™ Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.5V, 1.8V, 3.3V Package: Tray Standard Package: 60 Mounting: SMD (SMT) Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD, SPI, UART, USB Clock Rate: 600MHz DSP, 1GHz ARM® Non-Volatile Memory: ROM (48kB) On-Chip RAM: 832kB Voltage - Core: 1.15V Package / Case: 684-BFBGA, FCBGA Supplier Device Package: 684-FCBGA (23x23) Temperature Range - Operating: 0°C ~ 90°C (TJ) ECCN: 5A992C Fake Threat In the Open Market: 75 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: TMS320

Win Source Part Number: 1100473-TMS320DM8127SCYE2
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: DM81x Video SOC, DaVinci™
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.5V, 1.8V, 3.3V
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD, SPI, UART, USB
Clock Rate: 600MHz DSP, 1GHz ARM®
Non-Volatile Memory: ROM (48kB)
On-Chip RAM: 832kB
Voltage - Core: 1.15V
Package / Case: 684-BFBGA, FCBGA
Supplier Device Package: 684-FCBGA (23x23)
Temperature Range - Operating: 0°C ~ 90°C (TJ)
ECCN: 5A992C
Fake Threat In the Open Market: 75 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: TMS320

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM8127SCYE2-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM8127SCYE2-ND
DSP (Digital Signal Processors) TMS320DM8127SCYE2-ND
CENTAURUS 3.0 410MHZ IVA, STANDA

CENTAURUS 3.0 410MHZ IVA, STANDA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM8127SCYE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM8127SCYE2
DSP (Digital Signal Processors) TMS320DM8127SCYE2
CENTAURUS 3.0 410MHZ IVA, STANDA

CENTAURUS 3.0 410MHZ IVA, STANDA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM8127SCYE2 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM8127SCYE2
Embedded - DSP (Digital Signal Processors) TMS320DM8127SCYE2
CENTAURUS 3.0 410MHZ IVA, STANDA

CENTAURUS 3.0 410MHZ IVA, STANDA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMS320DM8127SCYE2 1100473-TMS320DM8127SCYE2 TMS320DM8127SCYE2-ND TMS320DM8127SCYE2 TMS320DM8127SCYE2
Product Name Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Package Type Other; FCBGA Other; 684-BFBGA, FCBGA BGA; Other; 684-BFBGA, FCBGA
Clock Speed 600 MHz 600 to 1000 MHz 600 to 1000 MHz 600 to 1000 MHz 600 to 1000 MHz
Operating Temperature -40 C (-40 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADBF533WBBCZ506 - Lingto Electronic Limited
Specs
Clock Speed 533 MHz
Interface Type SPI; UART; SPI, SSP, UART
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
 - PEF66008EV2.1-G - Rochester Electronics
Intel Corporation
Specs
Package Type BGA; Other; LFBGA225
View Details