Texas Instruments TMS320DM648 Digital Media Processor TMS320DM648ZUTA8

Description
Digital Media Processor 529-FCBGA -40 to 105
Request a Quote
Description
Digital Media Processor 529-FCBGA -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Digital Media Processor based on the C64x+ DSP core with clock rates up to 800 MHz, 6400 MIPS, and 512 KB L2 unified cache, implemented in a 529-pin FCBGA package measuring 19 × 19 mm with 0.8 mm pitch and extended temperature operation from -40 °C to 105 °C.

Datasheet Summary
Powered by GS/AI

Digital Media Processor based on the C64x+ DSP core with clock rates up to 800 MHz, 6400 MIPS, and 512 KB L2 unified cache, implemented in a 529-pin FCBGA package measuring 19 × 19 mm with 0.8 mm pitch and extended temperature operation from -40 °C to 105 °C.

Suppliers

Company
Product
Description
Supplier Links
TMS320DM648 Digital Media Processor - TMS320DM648ZUTA8 - Texas Instruments
Dallas, TX, United States
TMS320DM648 Digital Media Processor
TMS320DM648ZUTA8
TMS320DM648 Digital Media Processor TMS320DM648ZUTA8
Digital Media Processor 529-FCBGA -40 to 105

Digital Media Processor 529-FCBGA -40 to 105

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42957-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42957-5-ND
DSP (Digital Signal Processors) 296-42957-5-ND
IC DGTL MEDIA PROC 529FCBGA

IC DGTL MEDIA PROC 529FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM648ZUTA8
043225-TMS320DM648ZUTA8
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM648ZUTA8 043225-TMS320DM648ZUTA8
Manufacturer: Texas Instruments Win Source Part Number: 043225-TMS320DM648ZU TA8 Packaging: Tray Type: Fixed Point Voltage - I/O: 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 800MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 576kB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TC) Case / Package: 529-FCBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 043225-TMS320DM648ZUTA8
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 800MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 576kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TC)
Case / Package: 529-FCBGA (19x19)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TMS320DM648ZUTA8 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 66.6MHz, CMOS, PBGA529

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 66.6MHz, CMOS, PBGA529

Supplier's Site Datasheet
Automotive 32-bit 32bit 800MHz Dsp - 698-TMS320DM648ZUTA8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 32bit 800MHz Dsp
698-TMS320DM648ZUTA8
Automotive 32-bit 32bit 800MHz Dsp 698-TMS320DM648ZUTA8
DSP Fixed-Point 32bit 800MHz 6400MIPS Automotive 529-Pin FCBGA Tray Product overview: TMS320DM648ZUTA8 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 800MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Automotive, 32-bit, 32bit, 800MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM648ZUTA8 can be used for catalog matching and distributor lookup.

DSP Fixed-Point 32bit 800MHz 6400MIPS Automotive 529-Pin FCBGA Tray Product overview: TMS320DM648ZUTA8 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 800MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Automotive, 32-bit, 32bit, 800MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM648ZUTA8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM648ZUTA8 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM648ZUTA8
Embedded - DSP (Digital Signal Processors) TMS320DM648ZUTA8
IC DGTL MEDIA PROC 529FCBGA

IC DGTL MEDIA PROC 529FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM648ZUTA8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM648ZUTA8
DSP (Digital Signal Processors) TMS320DM648ZUTA8
IC DGTL MEDIA PROC 529FCBGA

IC DGTL MEDIA PROC 529FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM648ZUTA8 296-42957-5-ND 043225-TMS320DM648ZUTA8 TMS320DM648ZUTA8 698-TMS320DM648ZUTA8 TMS320DM648ZUTA8 TMS320DM648ZUTA8
Product Name TMS320DM648 Digital Media Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM648ZUTA8 Automotive 32-bit 32bit 800MHz Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.2V; 1.8V; 3.3V 1.20V 1.2V
Package Type Other; FCBGA Other; 529-BFBGA Other; 529-FCBGA (19x19) BGA; Other; FCBGA529 Other; FCBGA BGA; Other; 529-BFBGA
Clock Speed 720 to 1100 MHz 800 MHz 800 MHz 800 MHz 800 MHz 800 MHz
MMACS 8800
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - SM320C25GBM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
SM320VC33-EP Enhanced Product Digital Signal Processor - SM320VC33GNMM150EP - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
6 suppliers
OMAP3530-HIREL OMAP3530-HiRel Applications Processor - OMAP3530DZCBB - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details