Texas Instruments TMS320DM648 Digital Media Processor TMS320DM648ZUT7

Description
Digital Media Processor 529-FCBGA 0 to 90
Request a Quote Datasheet
Description
Digital Media Processor 529-FCBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM648 Digital Media Processor - TMS320DM648ZUT7 - Texas Instruments
Dallas, TX, United States
TMS320DM648 Digital Media Processor
TMS320DM648ZUT7
TMS320DM648 Digital Media Processor TMS320DM648ZUT7
Digital Media Processor 529-FCBGA 0 to 90

Digital Media Processor 529-FCBGA 0 to 90

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-34541-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-34541-5-ND
DSP (Digital Signal Processors) 296-34541-5-ND
IC DGTL MEDIA PROC 529-FCBGA

IC DGTL MEDIA PROC 529-FCBGA

Buy Now Datasheet
Automotive 32-bit 32bit 720MHz Dsp - 698-TMS320DM648ZUT7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 32bit 720MHz Dsp
698-TMS320DM648ZUT7
Automotive 32-bit 32bit 720MHz Dsp 698-TMS320DM648ZUT7
DSP Fixed-Point 32bit 720MHz 5760MIPS Automotive 529-Pin FCBGA Tray Product overview: TMS320DM648ZUT7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 720MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Automotive, 32-bit, 32bit, 720MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM648ZUT7 can be used for catalog matching and distributor lookup.

DSP Fixed-Point 32bit 720MHz 5760MIPS Automotive 529-Pin FCBGA Tray Product overview: TMS320DM648ZUT7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 720MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Automotive, 32-bit, 32bit, 720MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM648ZUT7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM648ZUT7
213173-TMS320DM648ZUT7
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM648ZUT7 213173-TMS320DM648ZUT7
Manufacturer: Texas Instruments Win Source Part Number: 213173-TMS320DM648ZU T7 Packaging: Tray Type: Fixed Point Voltage - I/O: 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 720MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 576kB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 529-FCBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213173-TMS320DM648ZUT7
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 720MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 576kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 529-FCBGA (19x19)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM648ZUT7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM648ZUT7
DSP (Digital Signal Processors) TMS320DM648ZUT7
IC DGTL MEDIA PROC 529-FCBGA

IC DGTL MEDIA PROC 529-FCBGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM648ZUT7 296-34541-5-ND 698-TMS320DM648ZUT7 213173-TMS320DM648ZUT7 TMS320DM648ZUT7
Product Name TMS320DM648 Digital Media Processor DSP (Digital Signal Processors) Automotive 32-bit 32bit 720MHz Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM648ZUT7 DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.2V; 1.8V; 3.3V 1.2V 1.20V
Package Type Other; FCBGA Other; 529-BFBGA Other; FCBGA Other; 529-FCBGA (19x19) BGA; Other; 529-BFBGA
Clock Speed 720 to 1100 MHz 720 MHz 720 MHz 720 MHz 720 MHz
MMACS 8800
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6472-HIREL Fixed-Point Digital Signal Processor - SM320C6472EGTZA6 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.8V; 3.3V
Features Embedded Timers
Package Type Other; FCBGA
View Details
3 suppliers
SM320VC5416-EP Enhanced Product Fixed-Point Digital Signal Processor - SM320VC5416GGU16EP - Texas Instruments
Specs
Supply Voltage 3.3V
MMACS 120 to 160
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
6 suppliers
SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40GFM40 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details