IC DGTL MEDIA PROC 529FCBGA
Digital Media Processor 529-FCBGA 0 to 90 Product overview: TMS320DM648ZUT1 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM648ZUT1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 213172-TMS320DM648ZU
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 1.1GHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 576kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 529-FCBGA (19x19)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC DGTL MEDIA PROC 529FCBGA
IC DGTL MEDIA PROC 529FCBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320DM648ZUT1-ND | 698-TMS320DM648ZUT1 | 213172-TMS320DM648ZUT1 | TMS320DM648ZUT1 | TMS320DM648ZUT1 |
| Product Name | DSP (Digital Signal Processors) | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM648ZUT1 | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 1.2V; 1.8V; 3.3V | 1.2V | 1.20V | ||
| Package Type | Other; 529-BFBGA | Other; FCBGA | Other; 529-FCBGA (19x19) | BGA; Other; 529-BFBGA | |
| Pin Count | 529 |