Texas Instruments TMS320DM647 Digital Media Processor TMS320DM647CUTD1

Description
Digital Media Processor 529-FCBGA -40 to 90
Request a Quote Datasheet
Description
Digital Media Processor 529-FCBGA -40 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM647 Digital Media Processor - TMS320DM647CUTD1 - Texas Instruments
Dallas, TX, United States
TMS320DM647 Digital Media Processor
TMS320DM647CUTD1
TMS320DM647 Digital Media Processor TMS320DM647CUTD1
Digital Media Processor 529-FCBGA -40 to 90

Digital Media Processor 529-FCBGA -40 to 90

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Digital Signal Processors (DSP)
Product Number TMS320DM647CUTD1
Product Name TMS320DM647 Digital Media Processor
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
Clock Speed 720 to 1100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZWTD4E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Specs
Clock Speed 1500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
Interface Type CANbus, I2C, McASP, SPI, UART
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - S320C32PCM4 - 063092-S320C32PCM4 - Win Source Electronics
Specs
Supply Voltage 5.00V
Package Type QFP; Other; 144-QFP (28x28)
Clock Speed 40 MHz
View Details
2 suppliers
SMJ320C25 Digital Signal Processors - SM320C25GBM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details