Texas Instruments TMS320DM647 Digital Media Processor TMS320DM647CUTA8

Description
Digital Media Processor 529-FCBGA -40 to 105
Request a Quote Datasheet
Description
Digital Media Processor 529-FCBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM647 Digital Media Processor - TMS320DM647CUTA8 - Texas Instruments
Dallas, TX, United States
TMS320DM647 Digital Media Processor
TMS320DM647CUTA8
TMS320DM647 Digital Media Processor TMS320DM647CUTA8
Digital Media Processor 529-FCBGA -40 to 105

Digital Media Processor 529-FCBGA -40 to 105

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM647CUTA8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM647CUTA8
DSP (Digital Signal Processors) TMS320DM647CUTA8
IC DGTL MEDIA PROCESSOR 529FCBGA

IC DGTL MEDIA PROCESSOR 529FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM647CUTA8 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM647CUTA8
Embedded - DSP (Digital Signal Processors) TMS320DM647CUTA8
IC DGTL MEDIA PROCESSOR 529FCBGA

IC DGTL MEDIA PROCESSOR 529FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM647CUTA8 TMS320DM647CUTA8 TMS320DM647CUTA8
Product Name TMS320DM647 Digital Media Processor DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA BGA; Other; 529-BFBGA, FCBGA
Clock Speed 720 to 1100 MHz 800 MHz 800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMV320C6727B-SP Floating-Point Digital Signal Processor - SMV320C6727BHFHW - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C
View Details
3 suppliers
Specs
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type SCI, SPI
View Details