Texas Instruments TMS320DM647 Digital Media Processor TMS320DM647CUT7

Description
Digital Media Processor 529-FCBGA 0 to 90
Request a Quote Datasheet
Description
Digital Media Processor 529-FCBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM647 Digital Media Processor - TMS320DM647CUT7 - Texas Instruments
Dallas, TX, United States
TMS320DM647 Digital Media Processor
TMS320DM647CUT7
TMS320DM647 Digital Media Processor TMS320DM647CUT7
Digital Media Processor 529-FCBGA 0 to 90

Digital Media Processor 529-FCBGA 0 to 90

Buy Now Datasheet
 - TMS320DM647CUT7 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 66.6MHz, CMOS, PBGA529

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 66.6MHz, CMOS, PBGA529

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM647CUT7-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM647CUT7-ND
DSP (Digital Signal Processors) TMS320DM647CUT7-ND
IC DGTL MEDIA PROCESSOR 529FCBGA

IC DGTL MEDIA PROCESSOR 529FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM647CUT7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM647CUT7
DSP (Digital Signal Processors) TMS320DM647CUT7
IC DGTL MEDIA PROCESSOR 529FCBGA

IC DGTL MEDIA PROCESSOR 529FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM647CUT7 TMS320DM647CUT7 TMS320DM647CUT7-ND TMS320DM647CUT7
Product Name TMS320DM647 Digital Media Processor DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.2V; 1.8V; 3.3V
Package Type Other; FCBGA BGA; Other; BGA529 Other; 529-BFBGA, FCBGA BGA; Other; 529-BFBGA, FCBGA
Clock Speed 720 to 1100 MHz 720 MHz 720 MHz
MMACS 8800
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6727B SM320C6727B Floating-Point Digital Signal Processor - SM320C6727BHFHM - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C
View Details
4 suppliers
DSP (Digital Signal Processors) - DM355ZCE216DTEG-ND - DigiKey
Specs
Supply Voltage 1.8V; 3.3V; 1.30V
Package Type Other; 337-LFBGA
Pin Count 337
View Details
5 suppliers
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466904QXA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details