Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6467ZUTA TMS320DM6467ZUTA

Description
Manufacturer: Texas Instruments Win Source Part Number: 1271211-TMS320DM6467 ZUTA Series: TMS320DM646x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: -40°C ~ 105°C (TC) Voltage - I/O: 1.8V, 3.3V Package: 529-BFBGA, FCBGA Mounting: SMD Interface: EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB Part Status: Obsolete(EOL) Clock Rate: 594MHz DSP, 297MHz ARM Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 248kB Voltage - Core: 1.20V Family Name: TMS320DM6467 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 529-FCBGA (19x19) Alternative Parts (Cross-Reference): TMS320DM6467CCUTA; TMS320DM6467ZUTV; TMS320DM6467CZUT; Introduction Date: December 01, 2007 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1271211-TMS320DM6467 ZUTA Series: TMS320DM646x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: -40°C ~ 105°C (TC) Voltage - I/O: 1.8V, 3.3V Package: 529-BFBGA, FCBGA Mounting: SMD Interface: EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB Part Status: Obsolete(EOL) Clock Rate: 594MHz DSP, 297MHz ARM Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 248kB Voltage - Core: 1.20V Family Name: TMS320DM6467 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 529-FCBGA (19x19) Alternative Parts (Cross-Reference): TMS320DM6467CCUTA; TMS320DM6467ZUTV; TMS320DM6467CZUT; Introduction Date: December 01, 2007 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6467ZUTA
1271211-TMS320DM6467ZUTA
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6467ZUTA 1271211-TMS320DM6467ZUTA
Manufacturer: Texas Instruments Win Source Part Number: 1271211-TMS320DM6467 ZUTA Series: TMS320DM646x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: -40°C ~ 105°C (TC) Voltage - I/O: 1.8V, 3.3V Package: 529-BFBGA, FCBGA Mounting: SMD Interface: EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB Part Status: Obsolete(EOL) Clock Rate: 594MHz DSP, 297MHz ARM Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 248kB Voltage - Core: 1.20V Family Name: TMS320DM6467 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 529-FCBGA (19x19) Alternative Parts (Cross-Reference): TMS320DM6467CCUTA; TMS320DM6467ZUTV; TMS320DM6467CZUT; Introduction Date: December 01, 2007 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1271211-TMS320DM6467ZUTA
Series: TMS320DM646x, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: -40°C ~ 105°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 529-BFBGA, FCBGA
Mounting: SMD
Interface: EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB
Part Status: Obsolete(EOL)
Clock Rate: 594MHz DSP, 297MHz ARM
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 248kB
Voltage - Core: 1.20V
Family Name: TMS320DM6467
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 529-FCBGA (19x19)
Alternative Parts (Cross-Reference): TMS320DM6467CCUTA; TMS320DM6467ZUTV; TMS320DM6467CZUT;
Introduction Date: December 01, 2007
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management, Industrial

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-26857-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-26857-5-ND
DSP (Digital Signal Processors) 296-26857-5-ND
IC DIGITAL MEDIA SOC 529-FCBGA

IC DIGITAL MEDIA SOC 529-FCBGA

Buy Now Datasheet
32-bit 729MHz Dsp - 698-TMS320DM6467ZUTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 729MHz Dsp
698-TMS320DM6467ZUTA
32-bit 729MHz Dsp 698-TMS320DM6467ZUTA
32-bit ARM SoC, 729MHz, FCBGA, I2C, SPI, USB, Ethernet, UART Product overview: TMS320DM6467ZUTA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 729MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 729MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6467ZUTA can be used for catalog matching and distributor lookup.

32-bit ARM SoC, 729MHz, FCBGA, I2C, SPI, USB, Ethernet, UART Product overview: TMS320DM6467ZUTA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 729MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 729MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6467ZUTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM6467ZUTA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM6467ZUTA
DSP (Digital Signal Processors) TMS320DM6467ZUTA
IC DIGITAL MEDIA SOC 529-FCBGA

IC DIGITAL MEDIA SOC 529-FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM6467ZUTA - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM6467ZUTA
Embedded - DSP (Digital Signal Processors) TMS320DM6467ZUTA
IC DIGITAL MEDIA SOC 529-FCBGA

IC DIGITAL MEDIA SOC 529-FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1271211-TMS320DM6467ZUTA 296-26857-5-ND 698-TMS320DM6467ZUTA TMS320DM6467ZUTA TMS320DM6467ZUTA
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6467ZUTA DSP (Digital Signal Processors) 32-bit 729MHz Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.20V 1.2V; 1.8V; 3.3V
Clock Speed 594 to 297 MHz 297 to 594 MHz 297 MHz 594 to 297 MHz 594 to 297 MHz
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Interface Type I²C; PCI; SPI; UART; USB; EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB I²C; PCI; SPI; UART; USB I2C, SPI, USB, Ethernet, UART, EBI/EMI, PCI, McASP I²C; PCI; SPI; UART; USB; EBI/EMI, Ethernet, HPI, I²C, McASP, PCI, SPI, UART, USB I²C; PCI; SPI; UART; USB; EBI/EMI, Ethernet, HPI, I²C, McASP, PCI, SPI, UART, USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21065LKCA-240 - Lingto Electronic Limited
Specs
Clock Speed 60 MHz
Interface Type Host Interface, Serial Port
View Details
OMAP3525-HIREL OMAP3525-HiRel Applications Processor - OMAP3525DZCBC - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details
Dsp - 698-M52045FP#CF1J - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Package Type Other; Bulk
View Details
3 suppliers
DSP (Digital Signal Processors) - DSPIC30F301030IML-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type Other; 44-VQFN Exposed Pad
Pin Count 44
View Details