Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320DM6467TZUT1

Description
IC DIGITAL MEDIA SOC 529FCBGA
Request a Quote Datasheet
Description
IC DIGITAL MEDIA SOC 529FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - TMS320DM6467TZUT1-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM6467TZUT1-ND
DSP (Digital Signal Processors) TMS320DM6467TZUT1-ND
IC DIGITAL MEDIA SOC 529FCBGA

IC DIGITAL MEDIA SOC 529FCBGA

Buy Now Datasheet
32-bit 500MHz Dsp - 698-TMS320DM6467TZUT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 500MHz Dsp
698-TMS320DM6467TZUT1
32-bit 500MHz Dsp 698-TMS320DM6467TZUT1
DSP 32-bit 500MHz 8000MIPS FCBGA 529-Pin SM Product overview: TMS320DM6467TZUT1 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 500MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6467TZUT 1 can be used for catalog matching and distributor lookup.

DSP 32-bit 500MHz 8000MIPS FCBGA 529-Pin SM Product overview: TMS320DM6467TZUT1 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 500MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6467TZUT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6467TZUT1
373895-TMS320DM6467TZUT1
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6467TZUT1 373895-TMS320DM6467TZUT1
Manufacturer: Texas Instruments Win Source Part Number: 373895-TMS320DM6467T ZUT1 Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 1GHz DSP, 500MHz ARM Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 248kB Voltage - Core: 1.30V Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 529-FCBGA (19x19) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 373895-TMS320DM6467TZUT1
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 1GHz DSP, 500MHz ARM
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 248kB
Voltage - Core: 1.30V
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 529-FCBGA (19x19)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM6467TZUT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM6467TZUT1
DSP (Digital Signal Processors) TMS320DM6467TZUT1
IC DIGITAL MEDIA SOC 529FCBGA

IC DIGITAL MEDIA SOC 529FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM6467TZUT1-ND 698-TMS320DM6467TZUT1 373895-TMS320DM6467TZUT1 TMS320DM6467TZUT1
Product Name DSP (Digital Signal Processors) 32-bit 500MHz Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6467TZUT1 DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V; 1.30V 1.30V
Package Type Other; 529-BFBGA Other; FCBGA Other; 529-FCBGA (19x19) BGA; Other; 529-BFBGA
Pin Count 529 529
Clock Speed 500 to 1000 MHz 1000 to 500 MHz 1000 to 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2185LKST-115 - Lingto Electronic Limited
Specs
Clock Speed 28.8 MHz
Interface Type Host Interface, Serial Port
View Details
DSP (Digital Signal Processors) - DRA781BRGABFQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details