Manufacturer: Texas Instruments
Win Source Part Number: 1271207-TMS320DM6467
Series: TMS320DM646x, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 529-BFBGA, FCBGA
Mounting: SMD
Interface: EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB
Clock Rate: 1GHz DSP, 500MHz ARM
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 248kB
Voltage - Core: 1.30V
Family Name: TMS320DM646
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 529-FCBGA (19x19)
Alternative Parts (Cross-Reference): TMS320DM6467TCUTD1;
ECCN: 3A991.a.2
Country of Origin: Republic of Korea
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Digital Media System-on-Chip 529-FCBGA 0 to 85 Product overview: TMS320DM6467TCUT1 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6467TCUT
IC DGTL MEDIA SOC 529FCBGA
CMOS, PBGA529
IC DGTL MEDIA SOC 529FCBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 1271207-TMS320DM6467TCUT1 | 698-TMS320DM6467TCUT1 | 296-39314-ND | TMS320DM6467TCUT1 | TMS320DM6467TCUT1 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6467TCUT1 | Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Supply Voltage | 1.30V | 1.3V | 1.8V; 3.3V; 1.30V | ||
| Clock Speed | 1000 to 500 MHz | 500 MHz | 500 to 1000 MHz | 1000 to 500 MHz | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | -40 C (-40 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |