IC DIGITAL MEDIA SOC 529FCBGA
CMOS, PBGA529
Digital Media System-on-Chip 529-FCBGA 0 to 85 Product overview: TMS320DM6467CZUT from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6467CZUT
IC DIGITAL MEDIA SOC 529FCBGA
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320DM6467CZUT-ND | TMS320DM6467CZUT | 698-TMS320DM6467CZUT | TMS320DM6467CZUT |
| Product Name | DSP (Digital Signal Processors) | Dsp | DSP (Digital Signal Processors) | |
| Supply Voltage | 1.2V; 1.8V; 3.3V | 3.3V | ||
| Package Type | Other; 529-BFBGA | BGA; Other; BGA529 | Other; FCBGA | BGA; Other; 529-BFBGA |
| Pin Count | 529 |