The TMS320DM6467CCUTV6 is a high-performance Digital Media System-on-Chip (DMSoC) designed for digital media processing applications. It features a dual-core architecture that includes a TMS320C64x+ DSP core and an ARM926EJ-S core, providing robust processing capabilities for both DSP and RISC technologies. The DSP core operates at clock rates up to 729 MHz, delivering up to 5832 MIPS, while the ARM core supports both 32-bit and 16-bit instructions. This SoC includes a comprehensive set of peripherals, such as dual programmable high-definition video image co-processor engines, Ethernet MAC, multiple UART modules, and audio serial ports, making it suitable for applications in video encoding, decoding, and transcoding. The device supports various memory interfaces, including DDR2 SDRAM and flash memory, and features a flexible power management system with multiple power-saving modes. The TMS320DM6467CCUTV6 is packaged in a 529-pin Pb-free BGA format and operates within an industrial temperature range of 0°C to 85°C. It is compliant with halogen-free standards and has an estimated end-of-life date in 2031. This product is ideal for engineers looking for a versatile and powerful solution for embedded digital media applications.
Digital Media System-on-Chip 529-FCBGA Product overview: TMS320DM6467CCUTV6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6467CCUT
CMOS, PBGA529
IC DGTL MEDIA SOC 529FCBGA
Manufacturer: Texas Instruments
Win Source Part Number: 797430-TMS320DM6467C
Series: TMS320DM646x, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 529-BFBGA, FCBGA
Mounting: SMD
Interface: EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 248kB
Voltage - Core: 1.05V, 1.20V
Family Name: TMS320DM6467
Categories: Integrated Circuits (ICs)
Manufacturer Package: 529-FCBGA (19x19)
Alternative Parts (Cross-Reference): TMS320DM6467CCUTA6;
ECCN: 3A991.a.2
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC DGTL MEDIA SOC 529FCBGA
IC DGTL MEDIA SOC 529FCBGA
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-TMS320DM6467CCUTV6 | TMS320DM6467CCUTV6 | 296-42881-ND | 797430-TMS320DM6467CCUTV6 | TMS320DM6467CCUTV6 | TMS320DM6467CCUTV6 |
| Product Name | Dsp | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6467CCUTV6 | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | |
| Package Type | Other; FCBGA | BGA; Other; FCBGA529 | Other; 529-BFBGA, FCBGA | BGA; Other; 529-BFBGA, FCBGA | ||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Interface Type | I2C, SPI, USB, Ethernet, UART, EBI/EMI, PCI, McASP | I²C; PCI; SPI; UART; USB | I²C; PCI; SPI; UART; USB; EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB | I²C; PCI; SPI; UART; USB; EBI/EMI, Ethernet, HPI, I²C, McASP, PCI, SPI, UART, USB | I²C; PCI; SPI; UART; USB; EBI/EMI, Ethernet, HPI, I²C, McASP, PCI, SPI, UART, USB |