Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320DM6467CCUTV

Description
IC DGTL MEDIA SOC 529FCBGA
Request a Quote Datasheet
Description
IC DGTL MEDIA SOC 529FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - TMS320DM6467CCUTV-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM6467CCUTV-ND
DSP (Digital Signal Processors) TMS320DM6467CCUTV-ND
IC DGTL MEDIA SOC 529FCBGA

IC DGTL MEDIA SOC 529FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM6467CCUTV - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM6467CCUTV
Embedded - DSP (Digital Signal Processors) TMS320DM6467CCUTV
IC DGTL MEDIA SOC 529FCBGA

IC DGTL MEDIA SOC 529FCBGA

Supplier's Site Datasheet
DSP Fixed-Point 16bit 594MHz 4752MIPS 529-Pin FCBGA - 815-TMS320DM6467CCUTV - Utmel Electronic Limited
Hong Kong, China
DSP Fixed-Point 16bit 594MHz 4752MIPS 529-Pin FCBGA
815-TMS320DM6467CCUTV
DSP Fixed-Point 16bit 594MHz 4752MIPS 529-Pin FCBGA 815-TMS320DM6467CCUTV
DSP Fixed-Point 16bit 594MHz 4752MIPS 529-Pin FCBGA

DSP Fixed-Point 16bit 594MHz 4752MIPS 529-Pin FCBGA

Supplier's Site
DSP (Digital Signal Processors) - TMS320DM6467CCUTV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM6467CCUTV
DSP (Digital Signal Processors) TMS320DM6467CCUTV
IC DGTL MEDIA SOC 529FCBGA

IC DGTL MEDIA SOC 529FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM6467CCUTV-ND TMS320DM6467CCUTV 815-TMS320DM6467CCUTV TMS320DM6467CCUTV
Product Name DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP Fixed-Point 16bit 594MHz 4752MIPS 529-Pin FCBGA DSP (Digital Signal Processors)
Supply Voltage 1.2V; 1.8V; 3.3V; 1.05V 1.2V
Package Type Other; 529-BFBGA, FCBGA Other; 529-BFBGA, FCBGA BGA; Other; 529-BFBGA, FCBGA
Pin Count 529 529
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40KGDC Floating-Point Digital Signal Processors, Military Known Good Die - 5962-9466902Q9D - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 1.25 MHz
MIPS 20 to 25
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-21371BSWZ-2B - Lingto Electronic Limited
Specs
Clock Speed 266 MHz
Interface Type DAI, DPI
View Details
DSP (Digital Signal Processors) - DSPIC30F2011T-20E/SO-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - PEF66008EV2.1-G - Rochester Electronics
Intel Corporation
Specs
Package Type BGA; Other; LFBGA225
View Details