Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320DM6467CCUTA

Description
IC DGTL MEDIA SOC 529FCBGA
Request a Quote Datasheet
Description
IC DGTL MEDIA SOC 529FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - 296-42878-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42878-ND
DSP (Digital Signal Processors) 296-42878-ND
IC DGTL MEDIA SOC 529FCBGA

IC DGTL MEDIA SOC 529FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6467CCUTA
937118-TMS320DM6467CCUTA
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6467CCUTA 937118-TMS320DM6467CCUTA
Manufacturer: Texas Instruments Win Source Part Number: 937118-TMS320DM6467C CUTA Series: TMS320DM646x, DaVinci™ Operating Temperature Range: -40°C ~ 105°C (TC) Package: 529-BFBGA, FCBGA Package: Tray Mounting: Surface Mount Part Status: Not For New Designs Family Name: TMS320 Categories: Integrated Circuits (ICs) Case / Package: 529-FCBGA (19x19) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-42878, -296-42878-ND, TMS320DM6467CCUTA-ND

Manufacturer: Texas Instruments
Win Source Part Number: 937118-TMS320DM6467CCUTA
Series: TMS320DM646x, DaVinci™
Operating Temperature Range: -40°C ~ 105°C (TC)
Package: 529-BFBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: TMS320
Categories: Integrated Circuits (ICs)
Case / Package: 529-FCBGA (19x19)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-42878, -296-42878-ND, TMS320DM6467CCUTA-ND

Buy Now Datasheet
Digital Media System-on-Chip 529-FCBGA Product overview: TMS320DM6467CCUTA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6467CCUT A can be used for catalog matching and distributor lookup.

Digital Media System-on-Chip 529-FCBGA Product overview: TMS320DM6467CCUTA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6467CCUTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM6467CCUTA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM6467CCUTA
DSP (Digital Signal Processors) TMS320DM6467CCUTA
IC DGTL MEDIA SOC 529FCBGA

IC DGTL MEDIA SOC 529FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM6467CCUTA - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM6467CCUTA
Embedded - DSP (Digital Signal Processors) TMS320DM6467CCUTA
IC DGTL MEDIA SOC 529FCBGA

IC DGTL MEDIA SOC 529FCBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 296-42878-ND 937118-TMS320DM6467CCUTA 698-TMS320DM6467CCUTA TMS320DM6467CCUTA TMS320DM6467CCUTA
Product Name DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6467CCUTA Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.2V; 1.8V; 3.3V
Package Type Other; 529-BFBGA, FCBGA Other; 529-FCBGA (19x19) Other; FCBGA BGA; Other; 529-BFBGA, FCBGA
Pin Count 529
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; 68-CPGA (24.38x24.38)
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-21368BBPZ-2A - Lingto Electronic Limited
Specs
Clock Speed 333 MHz
Interface Type DAI, DPI
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details