IC DIGITAL MEDIA SOC 361-BGA
Manufacturer: Texas Instruments
Win Source Part Number: 033286-TMS320DM6446A
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 513MHz DSP, 256.5MHz ARM
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 160kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TC)
Case / Package: 361-NFBGA (16x16)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
32-bit DSP 594MHz LFBGA, I2C, SPI, USB, UART Product overview: TMS320DM6446AZWT from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 594MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 594MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6446AZWT
IC DIGITAL MEDIA SOC 361-BGA
IC DIGITAL MEDIA SOC 361-BGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 296-23577-ND | 033286-TMS320DM6446AZWT | 698-TMS320DM6446AZWT | TMS320DM6446AZWT | TMS320DM6446AZWT |
| Product Name | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6446AZWT | 32-bit 594MHz Dsp | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 1.2V; 1.8V; 3.3V | 1.20V | 3.3V | ||
| Package Type | Other; 361-LFBGA | Other; 361-NFBGA (16x16) | Other; LFBGA | BGA; Other; 361-LFBGA | |
| Pin Count | 361 | ||||
| Clock Speed | 297 to 594 MHz | 513 to 256 MHz | 594 MHz | 594 to 297 MHz | 594 to 297 MHz |