Manufacturer: Texas Instruments
Win Source Part Number: 055283-TMS320DM6443Z
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 594MHz DSP, 297MHz ARM
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 160kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 361-NFBGA (16x16)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC DGTL MEDIA SYS-ON-CHIP 361BGA
DaVinci Digital Media System-on-Chip 361-NFBGA Product overview: TMS320DM6443ZWT from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6443ZWT can be used for catalog matching and distributor lookup.
CMOS, PBGA361
IC DGTL MEDIA SYS-ON-CHIP 361BGA
IC DGTL MEDIA SYS-ON-CHIP 361BGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 055283-TMS320DM6443ZWT | 296-21260-ND | 698-TMS320DM6443ZWT | TMS320DM6443ZWT | TMS320DM6443ZWT | TMS320DM6443ZWT |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6443ZWT | DSP (Digital Signal Processors) | Dsp | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | |
| Supply Voltage | 1.20V | 1.2V; 1.8V; 3.3V | 1.2V | |||
| Package Type | Other; 361-NFBGA (16x16) | Other; 361-LFBGA | Other; LFBGA | BGA; Other; BGA361 | BGA; Other; 361-LFBGA | |
| Clock Speed | 594 to 297 MHz | 297 to 594 MHz | 297 MHz | 594 to 297 MHz | 594 to 297 MHz |