IC DGTL MEDIA SOC 361NFBGA
DaVinci Digital Media System-on-Chip 361-NFBGA Product overview: TMS320DM6443BZWT from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6443BZWT
Manufacturer: Texas Instruments
Win Source Part Number: 797426-TMS320DM6443B
Series: TMS320DM644x, DaVinci
Packaging: Tube
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Mounting: SMD
Interface: ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB
Clock Rate: 594MHz DSP, 297MHz ARM
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 160kB
Voltage - Core: 1.20V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 361-NFBGA (16x16)
Alternative Parts (Cross-Reference): TMS320DM6443AZWT; TMS320DM6443BZWT;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC DGTL MEDIA SOC 361NFBGA
IC DGTL MEDIA SOC 361NFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 296-42954-5-ND | 698-TMS320DM6443BZWT | 797426-TMS320DM6443BZWT | TMS320DM6443BZWT | TMS320DM6443BZWT |
| Product Name | DSP (Digital Signal Processors) | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6443BZWT | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 1.2V; 1.8V; 3.3V | 1.20V | |||
| Package Type | Other; 361-LFBGA | Other; LFBGA | BGA; Other; 361-LFBGA | ||
| Pin Count | 361 |