Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320DM643GNZ600

Description
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 133MHz, CMOS, PBGA548
Request a Quote Datasheet
Description
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 133MHz, CMOS, PBGA548
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320DM643GNZ600 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 133MHz, CMOS, PBGA548

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 133MHz, CMOS, PBGA548

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - TMS320DM643GNZ600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320DM643GNZ600
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320DM643GNZ600
DIGITAL SIGNAL PROCESSOR, 32-BIT

DIGITAL SIGNAL PROCESSOR, 32-BIT

Supplier's Site
DSP (Digital Signal Processors) - TMS320DM643GNZ600 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM643GNZ600
DSP (Digital Signal Processors) TMS320DM643GNZ600
DIGITAL SIGNAL PROCESSOR, 32-BIT

DIGITAL SIGNAL PROCESSOR, 32-BIT

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM643GNZ600 TMS320DM643GNZ600 TMS320DM643GNZ600
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21364BBC-1AA - Lingto Electronic Limited
Specs
Clock Speed 333 MHz
Interface Type SPI; DAI, SPI
View Details
DSP (Digital Signal Processors) - C55EQUAL-ND - DigiKey
Specs
Supply Voltage 3.3V; 1.26V
Package Type LFQP; Other; 176-LQFP
Pin Count 176
View Details
4 suppliers
DSP (Digital Signal Processors) - DSPIC30F4011T20IP-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type TQFP; Other; 44-TQFP
Pin Count 44
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details