Texas Instruments TMS320DM643 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM643AGDK5

Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP
Request a Quote Datasheet
Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM643 Video/Imaging Fixed-Point Digital Signal Processor - TMS320DM643AGDK5 - Texas Instruments
Dallas, TX, United States
TMS320DM643 Video/Imaging Fixed-Point Digital Signal Processor
TMS320DM643AGDK5
TMS320DM643 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM643AGDK5
Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP

Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP

Buy Now Datasheet
100MHz BGA Dsp - 698-TMS320DM643AGDK5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MHz BGA Dsp
698-TMS320DM643AGDK5
100MHz BGA Dsp 698-TMS320DM643AGDK5
64-BIT, 100MHz, OTHER DSP, PBGA548, 23 X 23 MM, 0.80 MM PITCH, PLASTIC, BGA-548 Product overview: TMS320DM643AGDK5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 100MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM643AGDK5 can be used for catalog matching and distributor lookup.

64-BIT, 100MHz, OTHER DSP, PBGA548, 23 X 23 MM, 0.80 MM PITCH, PLASTIC, BGA-548 Product overview: TMS320DM643AGDK5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 100MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM643AGDK5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TMS320DM643AGDK5 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 100MHz, CMOS, PBGA548

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 100MHz, CMOS, PBGA548

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM643AGDK5
033284-TMS320DM643AGDK5
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM643AGDK5 033284-TMS320DM643AGDK5
Manufacturer: Texas Instruments Win Source Part Number: 033284-TMS320DM643AG DK5 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 500MHz Non-Volatile Memory: External On-Chip RAM: 288kB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 548-FC/CSP (23x23) Alternative Parts (Cross-Reference): TMS320DM643AZDK5; TMS320DM643GDK500; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033284-TMS320DM643AGDK5
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 500MHz
Non-Volatile Memory: External
On-Chip RAM: 288kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 548-FC/CSP (23x23)
Alternative Parts (Cross-Reference): TMS320DM643AZDK5; TMS320DM643GDK500;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM643AGDK5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM643AGDK5-ND
DSP (Digital Signal Processors) TMS320DM643AGDK5-ND
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM643AGDK5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM643AGDK5
DSP (Digital Signal Processors) TMS320DM643AGDK5
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM643AGDK5 698-TMS320DM643AGDK5 TMS320DM643AGDK5 033284-TMS320DM643AGDK5 TMS320DM643AGDK5-ND TMS320DM643AGDK5
Product Name TMS320DM643 Video/Imaging Fixed-Point Digital Signal Processor 100MHz BGA Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM643AGDK5 DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V 1.20V 1.2V; 3.3V
Package Type Other; FC/CSP,FCBGA Other; FCBGA BGA; Other; BGA179 Other; 548-FC/CSP (23x23) Other; 548-BFBGA, FCBGA BGA; Other; 548-BFBGA, FCBGA
Clock Speed 500 to 600 MHz 500 MHz 500 MHz 500 MHz 500 MHz
MMACS 4800
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3525 Applications Processor - OMAP3525ECUSA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
DM3725 Digital Media Processor - DM3725CBPD100 - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
4 suppliers