Texas Instruments TMS320DM6437 Digital Media Processor TMS320DM6437ZWTQ6

Description
Digital Media Processor 361-NFBGA
Request a Quote Datasheet
Description
Digital Media Processor 361-NFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM6437 Digital Media Processor - TMS320DM6437ZWTQ6 - Texas Instruments
Dallas, TX, United States
TMS320DM6437 Digital Media Processor
TMS320DM6437ZWTQ6
TMS320DM6437 Digital Media Processor TMS320DM6437ZWTQ6
Digital Media Processor 361-NFBGA

Digital Media Processor 361-NFBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-34537-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-34537-5-ND
DSP (Digital Signal Processors) 296-34537-5-ND
IC DGTL MEDIA PROCESSOR 361NFBGA

IC DGTL MEDIA PROCESSOR 361NFBGA

Buy Now Datasheet
Singapore, Singapore
32-bit 660MHz Dsp
698-TMS320DM6437ZWTQ6
32-bit 660MHz Dsp 698-TMS320DM6437ZWTQ6
32-bit DSP 660MHz 5280MIPS LFBGA 111 I/O Product overview: TMS320DM6437ZWTQ6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 660MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 660MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6437ZWTQ 6 can be used for catalog matching and distributor lookup.

32-bit DSP 660MHz 5280MIPS LFBGA 111 I/O Product overview: TMS320DM6437ZWTQ6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 660MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 660MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6437ZWTQ6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6437ZWTQ6
1271198-TMS320DM6437ZWTQ6
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6437ZWTQ6 1271198-TMS320DM6437ZWTQ6
Manufacturer: Texas Instruments Win Source Part Number: 1271198-TMS320DM6437 ZWTQ6 Series: TMS320DM643x, DaVinci Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 125°C (TJ) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Mounting: SMD Interface: HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC Clock Rate: 600MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.05V, 1.20V Family Name: TMS320DM6437 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 361-NFBGA (16x16) Alternative Parts (Cross-Reference): TMS320DM6437ZDUQ6; Introduction Date: February 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1271198-TMS320DM6437ZWTQ6
Series: TMS320DM643x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 125°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Mounting: SMD
Interface: HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC
Clock Rate: 600MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 240kB
Voltage - Core: 1.05V, 1.20V
Family Name: TMS320DM6437
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 361-NFBGA (16x16)
Alternative Parts (Cross-Reference): TMS320DM6437ZDUQ6;
Introduction Date: February 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM6437ZWTQ6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM6437ZWTQ6
DSP (Digital Signal Processors) TMS320DM6437ZWTQ6
IC DGTL MEDIA PROCESSOR 361NFBGA

IC DGTL MEDIA PROCESSOR 361NFBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM6437ZWTQ6 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM6437ZWTQ6
Embedded - DSP (Digital Signal Processors) TMS320DM6437ZWTQ6
IC DGTL MEDIA PROCESSOR 361NFBGA

IC DGTL MEDIA PROCESSOR 361NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM6437ZWTQ6 296-34537-5-ND 698-TMS320DM6437ZWTQ6 1271198-TMS320DM6437ZWTQ6 TMS320DM6437ZWTQ6 TMS320DM6437ZWTQ6
Product Name TMS320DM6437 Digital Media Processor DSP (Digital Signal Processors) 32-bit 660MHz Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6437ZWTQ6 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Features Flash Memory
Package Type Other; BGA,NFBGA Other; 361-LFBGA Other; LFBGA BGA; Other; 361-LFBGA
Clock Speed 400 to 700 MHz 600 MHz 660 MHz 600 MHz 600 MHz 600 MHz
MMACS 5600
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40HFHM50 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCE3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466902QYC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
DSP (Digital Signal Processors) - TMS320BC52PJ100 - Quarktwin Technology Ltd.
Specs
Package Type QFP; Other; 100-BQFP
Clock Speed 100 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details